Watts Datasheets for Manifolds and Manifold Systems
Manifolds and manifold systems are fluid-distribution devices. They range from simple supply chambers with several outlets to multi-chambered flow control units including integral valves and interfaces to electronic networks.
Manifolds and Manifold Systems: Learn more
| Product Name | Notes |
|---|---|
| 1 in. diameter manifold trunks are closed at one end and have a 3⁄4 in. brass CrimpRing™ fitting at the supply end. Available with 1⁄2 in. brass CrimpRing™ fittings, in... | |
| 1 in. diameter manifold trunks are closed at one end and have a 3⁄4 in. brass CrimpRing™ fitting at the supply end. Available with 1⁄2 in. brass CrimpRing™ fittings, with... | |
| 1 in. diameter manifold trunks are closed at one end and swedged to accept 1 in. copper at the other. Available with 3⁄8 in. and 1⁄2 in. brass CrimpRing™ fittings,... | |
| CustomCuts™ are designed to be cut up in the field. Cut off five branches for a 5-branch manifold, seven for a 7-branch manifold, etc. All CustomCuts™ are 4 ft. long... | |
| Flow-through manifolds have 3⁄4 in. brass CrimpRing™ fittings at both ends. This allows water supply to continue through the manifold to the next group of fixtures. Available with 1⁄2 in. | |
| Poly-Alloy CrimpRing™ Manifolds are used to create multiple connections for circuit and branch applications using a single fitting with WaterPEX® pipe. They can be used for master water distribution or... | |
| Quick-Connect dual side mounting kit for Series 35 - polysulfone. | |
| Quick-Connect dual stem body - polysulfone. 3584B-1810 - 1 x 1/2 in. CTS | |
| Quick-Connect dual union body - polysulfone. 3583B-1810 - 1 x 1/2 in. CTS | |
| Quick-Connect manifold single side mounting kit for Series 35 - polysulfone. | |
| Quick-Connect single stem body left - polysulfone. 3591B-1810 - 1 x 1/2 in. CTS | |
| Quick-Connect single stem body right - polysulfone. 3590B-1810 - 1 x 1/2 in. CTS | |
| Quick-Connect single union body - polysulfone. 3589B-1810 - 1 x 1/2 in. CTS | |
| The WPQCM-5 Quick-Connect Multi-Purpose manifold can be used as a stand alone master manifold or as a remote fixture bundle or distribution junction. Can be used with Copper, CPVC and... | |
| These manifolds are swedged at one end and open at the other. They are supplied with 1⁄2 in. nominal brass base branch fittings to accept fittings or ball valves. Manifolds... |