Watts Lead Free* Water Pressure Reducing Valve LFN250

Description
Series LFN250 Iron Body Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. This series is suitable for water supply pressures up to 250psi (17.2 bar) and may be adjusted from 25 – 75psi(172 – 517 kPa). The standard setting is 50psi (345 kPa). All parts are quickly and easily serviceable without removing the valve from the line. The optional bypass feature permits the flow of water back through the valve into the main when pressures, due to thermal expansion on the outlet side of the valve, exceed the pressure in the main supply. The LFN250 features Lead Free* construction to comply with Lead Free* installation requirements.
Datasheet
Description
Series LFN250 Iron Body Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. This series is suitable for water supply pressures up to 250psi (17.2 bar) and may be adjusted from 25 – 75psi(172 – 517 kPa). The standard setting is 50psi (345 kPa). All parts are quickly and easily serviceable without removing the valve from the line. The optional bypass feature permits the flow of water back through the valve into the main when pressures, due to thermal expansion on the outlet side of the valve, exceed the pressure in the main supply. The LFN250 features Lead Free* construction to comply with Lead Free* installation requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Water Pressure Reducing Valve - LFN250 - Watts
North Andover, MA, USA
Lead Free* Water Pressure Reducing Valve
LFN250
Lead Free* Water Pressure Reducing Valve LFN250
Series LFN250 Iron Body Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. This series is suitable for water supply pressures up to 250psi (17.2 bar) and may be adjusted from 25 – 75psi(172 – 517 kPa). The standard setting is 50psi (345 kPa). All parts are quickly and easily serviceable without removing the valve from the line. The optional bypass feature permits the flow of water back through the valve into the main when pressures, due to thermal expansion on the outlet side of the valve, exceed the pressure in the main supply. The LFN250 features Lead Free* construction to comply with Lead Free* installation requirements.

Series LFN250 Iron Body Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. This series is suitable for water supply pressures up to 250psi (17.2 bar) and may be adjusted from 25 – 75psi(172 – 517 kPa). The standard setting is 50psi (345 kPa). All parts are quickly and easily serviceable without removing the valve from the line. The optional bypass feature permits the flow of water back through the valve into the main when pressures, due to thermal expansion on the outlet side of the valve, exceed the pressure in the main supply. The LFN250 features Lead Free* construction to comply with Lead Free* installation requirements.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFN250
Product Name Lead Free* Water Pressure Reducing Valve
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

22mm INTERSOL - 09-211I-03-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Ball Valves - 1417714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Ball
Primary Material Brass / Bronze; Brass
Media Water
View Details
Electrically Actuated Stainless Steel Ball Valve - EVS Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Oil; Air
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details