Watts Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| 100:1 turn-down ratio, 3/8 in. tube connection, manual controlled stroke length and rate, 115v /50-60 Hz, water resistant. | |
| 100:1 turn-down ratio, 3/8 in. tube connection, manual controlled stroke length and rate, capacity to accept 4-20 mA signal, 115v /50-60 Hz, water resistant. | |
| 3/8 in. John Guest® fittings, 40psi shut off, power cord included. | |
| 3/8 in. John Guest® fittings, 60psi shut off, power cord included. | |
| 3/8 in. John Guest® Fittings, 70psi shut off, power cord included. | |
| 3/8 in. port fittings (PN: QJS553 3/8 in. tube or QJS554 1/2 in. tube not included), 50psi shut off, power cord included. | |
| 500:1 turn-down ration, 120v, 12 gpd @ 80psi, dual output control for easy & accurate adjustment. Enclosed construction for chemical resistance and outdoor installations. | |
| 500:1 turn-down ration, 120v, 30 gpd @ 80psi, dual output control for easy & accurate adjustment. Enclosed construction for chemical resistance and outdoor installations. | |
| Aquatec® fully adjustable booster pump. 115v transformer and pressure switch are not included. | |
| Double, model 100, 20 gpd @ 100psi, 120v/60hz, 1/4 in. suction & discharge tube connection. | |
| Double, model 170, 34 gpd @ 100psi, 120v/60hz, 1/4 in. suction & discharge tube connection. | |
| Maximize an RO systems efficiency by reducing the back pressure from your storage tank and allow the system's working pressure to remain consistent reducing waste water by up to 80%. | |
| Single, model 45, 10 gpd @ 100psi, 120v/60hz or 220v/60hz, 1/4 in. suction & discharge tube connection. | |
| Single, model 45, 3 gpd @ 100psi, 120v/60hz, 1/4 in. suction & discharge tube connection. | |
| Single, model 85, 17 gpd @ 100psi, 120v/60hz, 1/4 in. suction & discharge tube connection. | |
| Single, model 85, 40 gpd @ 100psi, 120v/60hz, 1/4 in. suction & discharge tube connection. |