Watts Wafer Style Butterfly Valve - Import BF-04

Description
Series BF-04 Wafer Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features cast iron body construction, stainless steel shaft, mounting pad for 10 position lever, gear operator or actuator. Pressure Rating: 200psi WOG and is available with ductile iron, aluminum bronze, or stainless steel discs and EPDM, Buna or Viton seats.
Datasheet
Description
Series BF-04 Wafer Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features cast iron body construction, stainless steel shaft, mounting pad for 10 position lever, gear operator or actuator. Pressure Rating: 200psi WOG and is available with ductile iron, aluminum bronze, or stainless steel discs and EPDM, Buna or Viton seats.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wafer Style Butterfly Valve - Import - BF-04 - Watts
North Andover, MA, USA
Wafer Style Butterfly Valve - Import
BF-04
Wafer Style Butterfly Valve - Import BF-04
Series BF-04 Wafer Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features cast iron body construction, stainless steel shaft, mounting pad for 10 position lever, gear operator or actuator. Pressure Rating: 200psi WOG and is available with ductile iron, aluminum bronze, or stainless steel discs and EPDM, Buna or Viton seats.

Series BF-04 Wafer Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features cast iron body construction, stainless steel shaft, mounting pad for 10 position lever, gear operator or actuator. Pressure Rating: 200psi WOG and is available with ductile iron, aluminum bronze, or stainless steel discs and EPDM, Buna or Viton seats.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number BF-04
Product Name Wafer Style Butterfly Valve - Import
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Slide Gate Seat-Protected Valves - IsoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Gate
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; LP Gas; Steam
View Details
Rotary shear valve, 4 port, continuously rotating - VD04002PKNAUH0051 - IMI Life Science
Specs
Maximum Pressure ? to 493.13 psi (? to 347 m H2O)
Number of Ports 4
View Details
Hydrant Backflow Preventer, 2
Specs
Valve Type Back Flow
Media Water
View Details
AIS-Compliant Knife Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Gate
View Details