Watts Direct Operated Water Pressure Reducing Valve 2300

Description
Series 2300 Direct Operated Water Pressure Reducing Valves are used in commercial and industrial applications to regulate the flow of water to dead-end services where the flow is intermittent and changes rapidly, such as to flushometers, snap cocks, and for locations where city water pressure needs to be reduced to supply plumbing fixtures. It consists of an iron body construction with Stainless Steel trim, Hycar composition disc, piston, Hycar diaphragm, tempered steel spring, and a single seat. Series 2300 is self-contained, self-aligning, and in-line serviceable with all internal parts accessible. The pressure-balanced design eliminates water hammer, pressure fluctuations, and pressure creep. It is ideal for use in industrial plants for washrooms and processing operations, apartment buildings, hotels, office buildings, hospitals, municipal and plant water mains. Maximum Pressure: 200psi (14 bar), Reduced Pressure Range: 30 to 80psi (207 to 552 kPa).
Datasheet
Description
Series 2300 Direct Operated Water Pressure Reducing Valves are used in commercial and industrial applications to regulate the flow of water to dead-end services where the flow is intermittent and changes rapidly, such as to flushometers, snap cocks, and for locations where city water pressure needs to be reduced to supply plumbing fixtures. It consists of an iron body construction with Stainless Steel trim, Hycar composition disc, piston, Hycar diaphragm, tempered steel spring, and a single seat. Series 2300 is self-contained, self-aligning, and in-line serviceable with all internal parts accessible. The pressure-balanced design eliminates water hammer, pressure fluctuations, and pressure creep. It is ideal for use in industrial plants for washrooms and processing operations, apartment buildings, hotels, office buildings, hospitals, municipal and plant water mains. Maximum Pressure: 200psi (14 bar), Reduced Pressure Range: 30 to 80psi (207 to 552 kPa).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Operated Water Pressure Reducing Valve - 2300 - Watts
North Andover, MA, USA
Direct Operated Water Pressure Reducing Valve
2300
Direct Operated Water Pressure Reducing Valve 2300
Series 2300 Direct Operated Water Pressure Reducing Valves are used in commercial and industrial applications to regulate the flow of water to dead-end services where the flow is intermittent and changes rapidly, such as to flushometers, snap cocks, and for locations where city water pressure needs to be reduced to supply plumbing fixtures. It consists of an iron body construction with Stainless Steel trim, Hycar composition disc, piston, Hycar diaphragm, tempered steel spring, and a single seat. Series 2300 is self-contained, self-aligning, and in-line serviceable with all internal parts accessible. The pressure-balanced design eliminates water hammer, pressure fluctuations, and pressure creep. It is ideal for use in industrial plants for washrooms and processing operations, apartment buildings, hotels, office buildings, hospitals, municipal and plant water mains. Maximum Pressure: 200psi (14 bar), Reduced Pressure Range: 30 to 80psi (207 to 552 kPa).

Series 2300 Direct Operated Water Pressure Reducing Valves are used in commercial and industrial applications to regulate the flow of water to dead-end services where the flow is intermittent and changes rapidly, such as to flushometers, snap cocks, and for locations where city water pressure needs to be reduced to supply plumbing fixtures. It consists of an iron body construction with Stainless Steel trim, Hycar composition disc, piston, Hycar diaphragm, tempered steel spring, and a single seat. Series 2300 is self-contained, self-aligning, and in-line serviceable with all internal parts accessible. The pressure-balanced design eliminates water hammer, pressure fluctuations, and pressure creep. It is ideal for use in industrial plants for washrooms and processing operations, apartment buildings, hotels, office buildings, hospitals, municipal and plant water mains. Maximum Pressure: 200psi (14 bar), Reduced Pressure Range: 30 to 80psi (207 to 552 kPa).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 2300
Product Name Direct Operated Water Pressure Reducing Valve
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000010122-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
22mm MINISOL - 09-311-103-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
VALVES - PR-038-SS-E-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details