Watts Brass Quarter-Turn Boiler Drain Shutoffs BD-QT

Description
Series BD-QT Brass Quarter-Turn Boiler Drain Shutoffs are for use in commercial and residential hydronic heating systems. It consists of a brass body construction with 3/4 in. (20mm) hose thread connection on outlet side, adjustable Teflon stem packing, an aluminum quarter-turn tee handle with positive shutoff. The 1/2 in. inlet (15mm) model is available with a dual-pattern combination threaded and solder connection. The 3/4 in. inlet (20mm) model is available in threaded connections. Maximum Pressure: 200psi (13.8 bar) WOG.
Datasheet
Description
Series BD-QT Brass Quarter-Turn Boiler Drain Shutoffs are for use in commercial and residential hydronic heating systems. It consists of a brass body construction with 3/4 in. (20mm) hose thread connection on outlet side, adjustable Teflon stem packing, an aluminum quarter-turn tee handle with positive shutoff. The 1/2 in. inlet (15mm) model is available with a dual-pattern combination threaded and solder connection. The 3/4 in. inlet (20mm) model is available in threaded connections. Maximum Pressure: 200psi (13.8 bar) WOG.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brass Quarter-Turn Boiler Drain Shutoffs - BD-QT - Watts
North Andover, MA, USA
Brass Quarter-Turn Boiler Drain Shutoffs
BD-QT
Brass Quarter-Turn Boiler Drain Shutoffs BD-QT
Series BD-QT Brass Quarter-Turn Boiler Drain Shutoffs are for use in commercial and residential hydronic heating systems. It consists of a brass body construction with 3/4 in. (20mm) hose thread connection on outlet side, adjustable Teflon stem packing, an aluminum quarter-turn tee handle with positive shutoff. The 1/2 in. inlet (15mm) model is available with a dual-pattern combination threaded and solder connection. The 3/4 in. inlet (20mm) model is available in threaded connections. Maximum Pressure: 200psi (13.8 bar) WOG.

Series BD-QT Brass Quarter-Turn Boiler Drain Shutoffs are for use in commercial and residential hydronic heating systems. It consists of a brass body construction with 3/4 in. (20mm) hose thread connection on outlet side, adjustable Teflon stem packing, an aluminum quarter-turn tee handle with positive shutoff. The 1/2 in. inlet (15mm) model is available with a dual-pattern combination threaded and solder connection. The 3/4 in. inlet (20mm) model is available in threaded connections. Maximum Pressure: 200psi (13.8 bar) WOG.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number BD-QT
Product Name Brass Quarter-Turn Boiler Drain Shutoffs
Valve Type Drain; Shut Off
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M10BP -  - Rotork plc
Specs
Media Water
Maximum Pressure 400.00 psi (282 m H2O)
View Details
VALVES - BP-050-CPVC-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SV-1/2-C 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.50 inch (12.70 mm)
View Details
Slurry Ball Valves - AbrasoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Slurries
View Details