Watts High Capacity Feed Water Pressure Regulators 1156F

Description
Series 1156F High Capacity Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water to the system in the event of system leaks. It consists of an iron and bronze body construction with NPT threaded inlet and outlet connections, a tight seating check valve, purge lever for manual purging, and a stainless steel strainer. Series 1156F has high capacity performance and simplified servicing design. It is suitable for use in the boiler feed lines of hydronic heating systems. Also available with union solder or union threaded connections. Maximum Pressure: 100psi (6.9 bar).
Datasheet
Description
Series 1156F High Capacity Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water to the system in the event of system leaks. It consists of an iron and bronze body construction with NPT threaded inlet and outlet connections, a tight seating check valve, purge lever for manual purging, and a stainless steel strainer. Series 1156F has high capacity performance and simplified servicing design. It is suitable for use in the boiler feed lines of hydronic heating systems. Also available with union solder or union threaded connections. Maximum Pressure: 100psi (6.9 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacity Feed Water Pressure Regulators - 1156F - Watts
North Andover, MA, USA
High Capacity Feed Water Pressure Regulators
1156F
High Capacity Feed Water Pressure Regulators 1156F
Series 1156F High Capacity Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water to the system in the event of system leaks. It consists of an iron and bronze body construction with NPT threaded inlet and outlet connections, a tight seating check valve, purge lever for manual purging, and a stainless steel strainer. Series 1156F has high capacity performance and simplified servicing design. It is suitable for use in the boiler feed lines of hydronic heating systems. Also available with union solder or union threaded connections. Maximum Pressure: 100psi (6.9 bar).

Series 1156F High Capacity Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water to the system in the event of system leaks. It consists of an iron and bronze body construction with NPT threaded inlet and outlet connections, a tight seating check valve, purge lever for manual purging, and a stainless steel strainer. Series 1156F has high capacity performance and simplified servicing design. It is suitable for use in the boiler feed lines of hydronic heating systems. Also available with union solder or union threaded connections. Maximum Pressure: 100psi (6.9 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 1156F
Product Name High Capacity Feed Water Pressure Regulators
Media Water; Steam
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000005124-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
22mm MINISOL - 09-311-101020+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
View Details
VALVES - BP-075-SS-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details