Watts Lead Free* Cast Copper Silicon Alloy Maxi-Flo Check Valve LF600

Description
Lead Free* Brass Maxi-Flo Check Valves feature a Lead Free* cast copper silicon alloy body with NPT female threaded connections. These silent check valves have a low pressure drop and can be installed in a horizontal or vertical position. Maximum Pressure: 400psi (27.6 bar).
Datasheet
Description
Lead Free* Brass Maxi-Flo Check Valves feature a Lead Free* cast copper silicon alloy body with NPT female threaded connections. These silent check valves have a low pressure drop and can be installed in a horizontal or vertical position. Maximum Pressure: 400psi (27.6 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Cast Copper Silicon Alloy Maxi-Flo Check Valve - LF600 - Watts
North Andover, MA, USA
Lead Free* Cast Copper Silicon Alloy Maxi-Flo Check Valve
LF600
Lead Free* Cast Copper Silicon Alloy Maxi-Flo Check Valve LF600
Lead Free* Brass Maxi-Flo Check Valves feature a Lead Free* cast copper silicon alloy body with NPT female threaded connections. These silent check valves have a low pressure drop and can be installed in a horizontal or vertical position. Maximum Pressure: 400psi (27.6 bar).

Lead Free* Brass Maxi-Flo Check Valves feature a Lead Free* cast copper silicon alloy body with NPT female threaded connections. These silent check valves have a low pressure drop and can be installed in a horizontal or vertical position. Maximum Pressure: 400psi (27.6 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LF600
Product Name Lead Free* Cast Copper Silicon Alloy Maxi-Flo Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valves, BV -  - Rotork plc
Specs
Valve Type Ball
Maximum Pressure 10000.00 psi (7038 m H2O)
Flow (Cv) 19.00
View Details
VALVES - BP-025-SS-T-BSP-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SJE-2-C 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.50 inch (12.70 mm)
View Details
Trunnion Metal Seated Ball Valves - Nextech® E - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal
Media Water; Gas
View Details