Watts IntelliFlow Automatic Washing Machine Water Shutoff Valve with Leak Sensor - Surface Mount A2C

Description
Series A2C IntelliFlow Automatic Washing Machine Water Shutoff Valves with Leak Sensor are used in residential applications to protect against catastrophic water damage from a burst inlet hose connected to a washing machine in use or unattended. The Series A2C IntelliFlow senses when the washing machine is on or off, and then opens or closes the hot and cold inlet valves as needed to allow or prevent water from flowing to the washer. If the Series A2C detects a leak, current flow to both the hot and cold water valves are immediately interrupted and closed. It consists of an electrical three-prong outlet to receive a washing machine power cable, leak sensor, a power cord, and a replaceable internal strainer screen. Maximum Pressure: 150psi (10 bar).
Datasheet
Description
Series A2C IntelliFlow Automatic Washing Machine Water Shutoff Valves with Leak Sensor are used in residential applications to protect against catastrophic water damage from a burst inlet hose connected to a washing machine in use or unattended. The Series A2C IntelliFlow senses when the washing machine is on or off, and then opens or closes the hot and cold inlet valves as needed to allow or prevent water from flowing to the washer. If the Series A2C detects a leak, current flow to both the hot and cold water valves are immediately interrupted and closed. It consists of an electrical three-prong outlet to receive a washing machine power cable, leak sensor, a power cord, and a replaceable internal strainer screen. Maximum Pressure: 150psi (10 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IntelliFlow Automatic Washing Machine Water Shutoff Valve with Leak Sensor - Surface Mount - A2C - Watts
North Andover, MA, USA
IntelliFlow Automatic Washing Machine Water Shutoff Valve with Leak Sensor - Surface Mount
A2C
IntelliFlow Automatic Washing Machine Water Shutoff Valve with Leak Sensor - Surface Mount A2C
Series A2C IntelliFlow Automatic Washing Machine Water Shutoff Valves with Leak Sensor are used in residential applications to protect against catastrophic water damage from a burst inlet hose connected to a washing machine in use or unattended. The Series A2C IntelliFlow senses when the washing machine is on or off, and then opens or closes the hot and cold inlet valves as needed to allow or prevent water from flowing to the washer. If the Series A2C detects a leak, current flow to both the hot and cold water valves are immediately interrupted and closed. It consists of an electrical three-prong outlet to receive a washing machine power cable, leak sensor, a power cord, and a replaceable internal strainer screen. Maximum Pressure: 150psi (10 bar).

Series A2C IntelliFlow Automatic Washing Machine Water Shutoff Valves with Leak Sensor are used in residential applications to protect against catastrophic water damage from a burst inlet hose connected to a washing machine in use or unattended. The Series A2C IntelliFlow senses when the washing machine is on or off, and then opens or closes the hot and cold inlet valves as needed to allow or prevent water from flowing to the washer. If the Series A2C detects a leak, current flow to both the hot and cold water valves are immediately interrupted and closed. It consists of an electrical three-prong outlet to receive a washing machine power cable, leak sensor, a power cord, and a replaceable internal strainer screen. Maximum Pressure: 150psi (10 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number A2C
Product Name IntelliFlow Automatic Washing Machine Water Shutoff Valve with Leak Sensor - Surface Mount
Valve Type Shut Off
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Pneumatic Pilot Valves, PPV-32 -  - Rotork plc
Specs
Valve Type Pilot
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
View Details
VALVES - BP-025-CPVC-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - BQE BODY 2X4X2 SAE - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.25 inch (6.35 mm)
View Details
V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details