Watts Steam Check Valve 600-Z3

Description
Series 600-Z3 Steam Check Valves are used in high cycle steam applications. They feature a bronze body heavy internal construction for longer life, conical 316 stainless steel disc for full fluid flow, Super Teflon seat for higher temperature rating and heavy duty stainless guide road to enhance disc guidance. Series 600-Z3 silent check valves have a low pressure drop and can be installed in a horizontal or vertical position. Maximum Pressure: 400psi (27.6 bar) WOG (non-shock) @ -20°F to 100°F (-29°C to 38°C) and 150psi (11 bar) WSP @ 366°F (186°C).
Datasheet
Description
Series 600-Z3 Steam Check Valves are used in high cycle steam applications. They feature a bronze body heavy internal construction for longer life, conical 316 stainless steel disc for full fluid flow, Super Teflon seat for higher temperature rating and heavy duty stainless guide road to enhance disc guidance. Series 600-Z3 silent check valves have a low pressure drop and can be installed in a horizontal or vertical position. Maximum Pressure: 400psi (27.6 bar) WOG (non-shock) @ -20°F to 100°F (-29°C to 38°C) and 150psi (11 bar) WSP @ 366°F (186°C).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steam Check Valve - 600-Z3 - Watts
North Andover, MA, USA
Steam Check Valve
600-Z3
Steam Check Valve 600-Z3
Series 600-Z3 Steam Check Valves are used in high cycle steam applications. They feature a bronze body heavy internal construction for longer life, conical 316 stainless steel disc for full fluid flow, Super Teflon seat for higher temperature rating and heavy duty stainless guide road to enhance disc guidance. Series 600-Z3 silent check valves have a low pressure drop and can be installed in a horizontal or vertical position. Maximum Pressure: 400psi (27.6 bar) WOG (non-shock) @ -20°F to 100°F (-29°C to 38°C) and 150psi (11 bar) WSP @ 366°F (186°C).

Series 600-Z3 Steam Check Valves are used in high cycle steam applications. They feature a bronze body heavy internal construction for longer life, conical 316 stainless steel disc for full fluid flow, Super Teflon seat for higher temperature rating and heavy duty stainless guide road to enhance disc guidance. Series 600-Z3 silent check valves have a low pressure drop and can be installed in a horizontal or vertical position. Maximum Pressure: 400psi (27.6 bar) WOG (non-shock) @ -20°F to 100°F (-29°C to 38°C) and 150psi (11 bar) WSP @ 366°F (186°C).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 600-Z3
Product Name Steam Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009084-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - KEN-FLEX Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 12.00 inch (76.20 to 304.80 mm)
View Details
22mm MINISOL - 09-211-104-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details
VALVES - BP90-025-SS-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details