Watts Lead Free* Diaphragm Operated Bypass Control Relief Valve LFBP30

Description
Series LFBP30 Lead Free* Diaphragm Operated Bypass Relief Valves regulate liquid pressure as supplied by a positive pressure pump. These relief valves protect equipment by opening at desired setting and allowing excess volume to be bypassed back to source. They feature Lead Free cast copper silicon alloy body construction, sensitive rubber diaphragms, and Buna-N discs. The tee handle facilitates pressure change. The spring and adjustment handle are free from contact with liquid elements being controlled. The maximum temperature for this series is 180°F (82°C). The LFBP30 features Lead Free* construction to comply with Lead Free* installation requirements.
Datasheet
Description
Series LFBP30 Lead Free* Diaphragm Operated Bypass Relief Valves regulate liquid pressure as supplied by a positive pressure pump. These relief valves protect equipment by opening at desired setting and allowing excess volume to be bypassed back to source. They feature Lead Free cast copper silicon alloy body construction, sensitive rubber diaphragms, and Buna-N discs. The tee handle facilitates pressure change. The spring and adjustment handle are free from contact with liquid elements being controlled. The maximum temperature for this series is 180°F (82°C). The LFBP30 features Lead Free* construction to comply with Lead Free* installation requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Diaphragm Operated Bypass Control Relief Valve - LFBP30 - Watts
North Andover, MA, USA
Lead Free* Diaphragm Operated Bypass Control Relief Valve
LFBP30
Lead Free* Diaphragm Operated Bypass Control Relief Valve LFBP30
Series LFBP30 Lead Free* Diaphragm Operated Bypass Relief Valves regulate liquid pressure as supplied by a positive pressure pump. These relief valves protect equipment by opening at desired setting and allowing excess volume to be bypassed back to source. They feature Lead Free cast copper silicon alloy body construction, sensitive rubber diaphragms, and Buna-N discs. The tee handle facilitates pressure change. The spring and adjustment handle are free from contact with liquid elements being controlled. The maximum temperature for this series is 180°F (82°C). The LFBP30 features Lead Free* construction to comply with Lead Free* installation requirements.

Series LFBP30 Lead Free* Diaphragm Operated Bypass Relief Valves regulate liquid pressure as supplied by a positive pressure pump. These relief valves protect equipment by opening at desired setting and allowing excess volume to be bypassed back to source. They feature Lead Free cast copper silicon alloy body construction, sensitive rubber diaphragms, and Buna-N discs. The tee handle facilitates pressure change. The spring and adjustment handle are free from contact with liquid elements being controlled. The maximum temperature for this series is 180°F (82°C). The LFBP30 features Lead Free* construction to comply with Lead Free* installation requirements.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFBP30
Product Name Lead Free* Diaphragm Operated Bypass Control Relief Valve
Valve Type Control Valve; Diaphragm; Relief
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1229040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 4.00 inch (101.60 mm)
View Details
Specs
Valve Type Pinch
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
2-Way Miniature Pinch Valve - NPV4-1O-06-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-411S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details