Watts 2-Piece, Standard Port, Threaded One-Way Bronze Ball Valve B6095

Description
Series B6095 2-Piece, Standard Port, Threaded One-Way Bronze Ball Valves w/Integral Check feature a cam lock smart ball check valve insert manufactured from polymer materials, NBR rubber and stainless steel spring. The check module is pressure rated to 235psi CWP.
Description
Series B6095 2-Piece, Standard Port, Threaded One-Way Bronze Ball Valves w/Integral Check feature a cam lock smart ball check valve insert manufactured from polymer materials, NBR rubber and stainless steel spring. The check module is pressure rated to 235psi CWP.

Suppliers

Company
Product
Description
Supplier Links
2-Piece, Standard Port, Threaded One-Way Bronze Ball Valve - B6095 - Watts
North Andover, MA, USA
2-Piece, Standard Port, Threaded One-Way Bronze Ball Valve
B6095
2-Piece, Standard Port, Threaded One-Way Bronze Ball Valve B6095
Series B6095 2-Piece, Standard Port, Threaded One-Way Bronze Ball Valves w/Integral Check feature a cam lock smart ball check valve insert manufactured from polymer materials, NBR rubber and stainless steel spring. The check module is pressure rated to 235psi CWP.

Series B6095 2-Piece, Standard Port, Threaded One-Way Bronze Ball Valves w/Integral Check feature a cam lock smart ball check valve insert manufactured from polymer materials, NBR rubber and stainless steel spring. The check module is pressure rated to 235psi CWP.

Supplier's Site

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number B6095
Product Name 2-Piece, Standard Port, Threaded One-Way Bronze Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Medium Pressure Ball valves, MPBF, MPBT -  - Rotork plc
Specs
Valve Type Ball
Maximum Pressure 20000.00 psi (14076 m H2O)
Actuation Pilot
View Details
VALVES - BP90-025-CPVC-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
Sporlan Oil Level Control Components - OL-60AR OIL LEVEL CONTROL - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
View Details
V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details