Watts Lead Free* 2-Piece, Standard Port, Ball Valve LFB6000, LFB6001

Description
Series LFB6000, LFB6001 Lead Free* 2-Piece, Standard Port, copper silicon Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features a blowout proof pressure retaining 316 stainless steel stem. The LFB6000, LFB6001's standard port orifice ensures minimal pressure drop, while Durafill and Uniseal seats and chrome plated brass ball provide lasting service. Model LFB6000 has threaded NPT end connections and Model LFB6001 has solder end connections. Pressure Rating: For 1/4 to 3 in. - 600psi WOG (non-shock); 150psi WSP; For 4 in. - 400psi WOG (non-shock); 125psi WSP.
Datasheet
Description
Series LFB6000, LFB6001 Lead Free* 2-Piece, Standard Port, copper silicon Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features a blowout proof pressure retaining 316 stainless steel stem. The LFB6000, LFB6001's standard port orifice ensures minimal pressure drop, while Durafill and Uniseal seats and chrome plated brass ball provide lasting service. Model LFB6000 has threaded NPT end connections and Model LFB6001 has solder end connections. Pressure Rating: For 1/4 to 3 in. - 600psi WOG (non-shock); 150psi WSP; For 4 in. - 400psi WOG (non-shock); 125psi WSP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* 2-Piece, Standard Port, Ball Valve - LFB6000, LFB6001 - Watts
North Andover, MA, USA
Lead Free* 2-Piece, Standard Port, Ball Valve
LFB6000, LFB6001
Lead Free* 2-Piece, Standard Port, Ball Valve LFB6000, LFB6001
Series LFB6000, LFB6001 Lead Free* 2-Piece, Standard Port, copper silicon Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features a blowout proof pressure retaining 316 stainless steel stem. The LFB6000, LFB6001's standard port orifice ensures minimal pressure drop, while Durafill and Uniseal seats and chrome plated brass ball provide lasting service. Model LFB6000 has threaded NPT end connections and Model LFB6001 has solder end connections. Pressure Rating: For 1/4 to 3 in. - 600psi WOG (non-shock); 150psi WSP; For 4 in. - 400psi WOG (non-shock); 125psi WSP.

Series LFB6000, LFB6001 Lead Free* 2-Piece, Standard Port, copper silicon Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features a blowout proof pressure retaining 316 stainless steel stem. The LFB6000, LFB6001's standard port orifice ensures minimal pressure drop, while Durafill and Uniseal seats and chrome plated brass ball provide lasting service. Model LFB6000 has threaded NPT end connections and Model LFB6001 has solder end connections. Pressure Rating: For 1/4 to 3 in. - 600psi WOG (non-shock); 150psi WSP; For 4 in. - 400psi WOG (non-shock); 125psi WSP.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFB6000, LFB6001
Product Name Lead Free* 2-Piece, Standard Port, Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, HPD -  - Rotork plc
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 500.00 psi (352 m H2O)
View Details
VALVES - BP90-025-SS-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-3-Z 4X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details