Watts Lead Free* 2-Piece, Full Port, Brass Ball Valve LFFBV-3C, LFFBVS-3C

Description
Series LFFBV-3C, LFFBVS-3C Lead Free* 2-Piece, Full Port, Brass Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. They feature a bottom-loaded blowout-proof stem, virgin PTFE seats, thrust washer, and adjustable stem packing gland, stem packing nut, chrome plated brass ball, copper silicon alloy brass adapter, and steel handle. Model LFFBV-3C has threaded end connections. Model LFFBVS-3C has solder end connections. Pressure Rating: For 1/4 to 2 in. - 600psi WOG; 150psi WSP; For 2 1/2 to 4 in. - 400psi WOG; 125psi WSP.
Datasheet
Description
Series LFFBV-3C, LFFBVS-3C Lead Free* 2-Piece, Full Port, Brass Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. They feature a bottom-loaded blowout-proof stem, virgin PTFE seats, thrust washer, and adjustable stem packing gland, stem packing nut, chrome plated brass ball, copper silicon alloy brass adapter, and steel handle. Model LFFBV-3C has threaded end connections. Model LFFBVS-3C has solder end connections. Pressure Rating: For 1/4 to 2 in. - 600psi WOG; 150psi WSP; For 2 1/2 to 4 in. - 400psi WOG; 125psi WSP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* 2-Piece, Full Port, Brass Ball Valve - LFFBV-3C, LFFBVS-3C - Watts
North Andover, MA, USA
Lead Free* 2-Piece, Full Port, Brass Ball Valve
LFFBV-3C, LFFBVS-3C
Lead Free* 2-Piece, Full Port, Brass Ball Valve LFFBV-3C, LFFBVS-3C
Series LFFBV-3C, LFFBVS-3C Lead Free* 2-Piece, Full Port, Brass Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. They feature a bottom-loaded blowout-proof stem, virgin PTFE seats, thrust washer, and adjustable stem packing gland, stem packing nut, chrome plated brass ball, copper silicon alloy brass adapter, and steel handle. Model LFFBV-3C has threaded end connections. Model LFFBVS-3C has solder end connections. Pressure Rating: For 1/4 to 2 in. - 600psi WOG; 150psi WSP; For 2 1/2 to 4 in. - 400psi WOG; 125psi WSP.

Series LFFBV-3C, LFFBVS-3C Lead Free* 2-Piece, Full Port, Brass Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. They feature a bottom-loaded blowout-proof stem, virgin PTFE seats, thrust washer, and adjustable stem packing gland, stem packing nut, chrome plated brass ball, copper silicon alloy brass adapter, and steel handle. Model LFFBV-3C has threaded end connections. Model LFFBVS-3C has solder end connections. Pressure Rating: For 1/4 to 2 in. - 600psi WOG; 150psi WSP; For 2 1/2 to 4 in. - 400psi WOG; 125psi WSP.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFFBV-3C, LFFBVS-3C
Product Name Lead Free* 2-Piece, Full Port, Brass Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Pressure Switch - 61633 - Jergens, Inc.
Specs
Media Hydraulic
Connection Description Threaded; 1/4 NPT
View Details
Ball Check Valve 0 5 4 - 1231007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
M3 Thread Non-Venting, Slide Sleeve Valve - M3SV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SNE-5-CP100 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-407A/ R-407C/ R-407F
Valve Size 0.50 inch (12.70 mm)
View Details