Watts 2-Piece, Full Port, Brass Ball Valve with Integral Press Fitting Ends FBV-3-Press

Description
Series FBV-3-Press 2-Piece, Full Port, Brass Ball Valves with Integral Press Fitting Ends are designed for use in ProPress® piping systems. They feature a brass body, adjustable packing gland and bottom-loaded blowout proof stem with stem O-ring seal. Series FBV-3-Press comes with integral ASTM-B88 compliant press end connections designed for types K, L and M hard copper tubing 1/2 to 4 in. (15 to 100mm) and soft copper tubing 1/2 to 1 1/4 in. (15 to 32mm).
Description
Series FBV-3-Press 2-Piece, Full Port, Brass Ball Valves with Integral Press Fitting Ends are designed for use in ProPress® piping systems. They feature a brass body, adjustable packing gland and bottom-loaded blowout proof stem with stem O-ring seal. Series FBV-3-Press comes with integral ASTM-B88 compliant press end connections designed for types K, L and M hard copper tubing 1/2 to 4 in. (15 to 100mm) and soft copper tubing 1/2 to 1 1/4 in. (15 to 32mm).

Suppliers

Company
Product
Description
Supplier Links
2-Piece, Full Port, Brass Ball Valve with Integral Press Fitting Ends - FBV-3-Press - Watts
North Andover, MA, USA
2-Piece, Full Port, Brass Ball Valve with Integral Press Fitting Ends
FBV-3-Press
2-Piece, Full Port, Brass Ball Valve with Integral Press Fitting Ends FBV-3-Press
Series FBV-3-Press 2-Piece, Full Port, Brass Ball Valves with Integral Press Fitting Ends are designed for use in ProPress® piping systems. They feature a brass body, adjustable packing gland and bottom-loaded blowout proof stem with stem O-ring seal. Series FBV-3-Press comes with integral ASTM-B88 compliant press end connections designed for types K, L and M hard copper tubing 1/2 to 4 in. (15 to 100mm) and soft copper tubing 1/2 to 1 1/4 in. (15 to 32mm).

Series FBV-3-Press 2-Piece, Full Port, Brass Ball Valves with Integral Press Fitting Ends are designed for use in ProPress® piping systems. They feature a brass body, adjustable packing gland and bottom-loaded blowout proof stem with stem O-ring seal. Series FBV-3-Press comes with integral ASTM-B88 compliant press end connections designed for types K, L and M hard copper tubing 1/2 to 4 in. (15 to 100mm) and soft copper tubing 1/2 to 1 1/4 in. (15 to 32mm).

Supplier's Site

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number FBV-3-Press
Product Name 2-Piece, Full Port, Brass Ball Valve with Integral Press Fitting Ends
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000007979-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - KEN-FLEX Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
16mm FLATPROP - 12-216C-01-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
VALVES - BP90-025-CPVC-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details