Watts Lead Free* Mini Brass Water Pressure Regulators LF560

Description
Series LF560 Mini Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. This series is ideal where a small economical package is required such as on special industrial process applications, miscellaneous plumbing applications and OEM equipment. Series LF560 are suitable for water supply pressures up to 300psi (21 bar). The LF560 features Lead Free* construction to comply with Lead Free* installation requirements.
Datasheet
Description
Series LF560 Mini Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. This series is ideal where a small economical package is required such as on special industrial process applications, miscellaneous plumbing applications and OEM equipment. Series LF560 are suitable for water supply pressures up to 300psi (21 bar). The LF560 features Lead Free* construction to comply with Lead Free* installation requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Mini Brass Water Pressure Regulators - LF560 - Watts
North Andover, MA, USA
Lead Free* Mini Brass Water Pressure Regulators
LF560
Lead Free* Mini Brass Water Pressure Regulators LF560
Series LF560 Mini Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. This series is ideal where a small economical package is required such as on special industrial process applications, miscellaneous plumbing applications and OEM equipment. Series LF560 are suitable for water supply pressures up to 300psi (21 bar). The LF560 features Lead Free* construction to comply with Lead Free* installation requirements.

Series LF560 Mini Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. This series is ideal where a small economical package is required such as on special industrial process applications, miscellaneous plumbing applications and OEM equipment. Series LF560 are suitable for water supply pressures up to 300psi (21 bar). The LF560 features Lead Free* construction to comply with Lead Free* installation requirements.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LF560
Product Name Lead Free* Mini Brass Water Pressure Regulators
Primary Material Brass / Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000010445-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
22mm MINISOL - 09-211-105-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.09 inch (2.40 mm)
View Details
VALVES - BP-038-SS-T-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details