Watts 2-Piece, Full Port, Lead Free* Brass Ball Valve with PEX Ends LFFBV-PEX

Description
Series LFFBV-PEX 2-Piece, Full Port, Lead Free* Brass Ball Valves with PEX Ends are designed for use in PEX piping systems. They feature brass PEX ASTM F-1807 end tailpieces for easy crimping into PEX piping systems, a Lead Free* brass body, chrome plated brass ball, virgin PTFE seats and stem packing and Viton stem O-ring. Pressure Rating: 400psi WOG. Crimp connection rating: 160psi at 73°F (23°C).
Datasheet
Description
Series LFFBV-PEX 2-Piece, Full Port, Lead Free* Brass Ball Valves with PEX Ends are designed for use in PEX piping systems. They feature brass PEX ASTM F-1807 end tailpieces for easy crimping into PEX piping systems, a Lead Free* brass body, chrome plated brass ball, virgin PTFE seats and stem packing and Viton stem O-ring. Pressure Rating: 400psi WOG. Crimp connection rating: 160psi at 73°F (23°C).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Piece, Full Port, Lead Free* Brass Ball Valve with PEX Ends - LFFBV-PEX - Watts
North Andover, MA, USA
2-Piece, Full Port, Lead Free* Brass Ball Valve with PEX Ends
LFFBV-PEX
2-Piece, Full Port, Lead Free* Brass Ball Valve with PEX Ends LFFBV-PEX
Series LFFBV-PEX 2-Piece, Full Port, Lead Free* Brass Ball Valves with PEX Ends are designed for use in PEX piping systems. They feature brass PEX ASTM F-1807 end tailpieces for easy crimping into PEX piping systems, a Lead Free* brass body, chrome plated brass ball, virgin PTFE seats and stem packing and Viton stem O-ring. Pressure Rating: 400psi WOG. Crimp connection rating: 160psi at 73°F (23°C).

Series LFFBV-PEX 2-Piece, Full Port, Lead Free* Brass Ball Valves with PEX Ends are designed for use in PEX piping systems. They feature brass PEX ASTM F-1807 end tailpieces for easy crimping into PEX piping systems, a Lead Free* brass body, chrome plated brass ball, virgin PTFE seats and stem packing and Viton stem O-ring. Pressure Rating: 400psi WOG. Crimp connection rating: 160psi at 73°F (23°C).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFFBV-PEX
Product Name 2-Piece, Full Port, Lead Free* Brass Ball Valve with PEX Ends
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121462012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.26 inch (32.00 mm)
View Details
Single Stage High Accuracy Diaphragm Regulator - PRDB - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-313-0/100 - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details