Watts Datasheets for Separators, Classifiers, and Screeners
Screeners, classifiers and separators are used to separate materials by particle size.
Separators, Classifiers, and Screeners: Learn more
| Product Name | Notes |
|---|---|
| Series AS Air Separators are used in commercial and residential, hydronic heating applications to separate air from water in the piping system. They consist of a heavy, cast-iron body construction... | |
| Series AS-MB Microbubble Air Separator is designed for efficient separation and elimination of entrained air in hydronic heating systems. No minimum inlet/outlet piping length is required for proper operation. This... | |
| Series AS-T Air Separators are used in commercial and residential, hydronic heating applications to separate air from water in the piping system. They consist of a heavy, cast-iron body construction... | |
| Watts Drainage GI-K Series recessed or floor mounted epoxy coated steel grease interceptor with gasketed epoxy coated steel skid-proof cover secured with hex head center bolt(s), double wall deep seal... | |
| Watts Drainage LI-800 Series recessed or floor mounted epoxy coated steel lint nterceptor with gasketed epoxy coated steel skid-proof cover secured with hex head center bolt(s), removable steel filter screens,... | |
| Watts Drainage OI-ST Series recessed or floor mounted epoxy coated steel oil interceptor with integral storage tank, gasketed epoxy coated steel skid-proof cover secured with hex head center bolt(s), deep... | |
| Watts Drainage Products OI Series recessed or floor mounted epoxy coated steel oil interceptor with gasketed epoxy coated steel skid-proof cover secured with hex head center bolt(s), double wall deep... | |
| Watts Drainage Products OI-K Series recessed or floor mounted epoxy coated steel oil interceptor with gasketed epoxy coated steel skid-proof cover secured with hex head center bolt(s), double wall deep... | |
| Watts Drainage Products SA Series heavy duty epoxy coated steel sand and sediment interceptor with gasketed epoxy coated steel skid-proof cover secured with hex head center bolt(s), internal straining baffles,... | |
| Watts Drainage Products SI-750 epoxy coated cast iron hair interceptor with gasketted cover, slip joint inlet elbow, removable sediment basket, and 1-1/2 in. (36mm) IPS threaded connections. | |
| Watts Drainage Products SI-750-TO chrome plated cast iron hair interceptor with gasketted cover, slip joint inlet elbow, removable stainless steel sediment basket, and IPS threaded connections. | |
| Watts Drainage Products SI-762 epoxy coated steel bottom access sediment interceptor with gasketed cover, perforated stainless steel screen, drain plug, and IPS threaded connections. | |
| Watts Drainage Products WD-L Series PDI Certified recessed or floor mounted epoxy coated steel low-rough-in grease interceptor with gasketed epoxy coated steel skid-proof cover secured with hex head center bolt(s),... | |
| Watts Drainage Products WD-LA Series floor mounted epoxy coated steel low-rough-in semi-automatic draw-off grease interceptor with gasketed epoxy coated steel cover, hex head perimeter bolts, removable grease accumulating cover and... | |
| Watts Drainage SI-740-L floor mounted or recessed epoxy coated steel large capacity sediment interceptor with gasketed epoxy coated steel skid-proof cover secured with hex head center bolt, removable stainless steel... | |
| Watts Drainage SI-742 floor mounted epoxy coated cast aluminum sediment interceptor with removable stainless steel sediment basket, gasketed cover, and 2 in. (51mm) IPS threaded connections. | |
| Watts Drainage SI-742-X epoxy coated steel sediment interceptor for floor mount or recessed installation, with removable stainless steel sediment basket, gasketed cover, and 2 in. (51mm) IPS threaded connections. | |
| Watts Drainage SI-770 recessed or floor mounted epoxy coated steel solids interceptor with gasketed epoxy coated steel skid-proof cover secured with hex head center bolt(s), removable sediment basket, and no... | |
| Watts Drainage ST Series epoxy coated steel sand trap (specify size) with 12 x 24 in (305 x 610mm) extra heavy duty ductile iron loose set grates, and no hub... | |
| Watts Drainage WD Series PDI Certified recessed or floor mounted epoxy coated steel grease interceptor with gasketed epoxy coated steel skid-proof cover secured with hex head center bolt(s), removable baffle... | |
| Watts Drainage WD-AH Series recessed epoxy coated steel semi-automatic draw-off grease interceptor with gasketed epoxy coated steel cover, hex head perimeter bolts, removable grease accumulating cover and baffle assembly, deep... | |
| Watts Drainage WD-H Series recessed epoxy coated steel grease interceptor with gasketed epoxy coated steel cover, hex head perimeter bolts, removable grease accumulating cover and baffle assembly, deep seal trap... | |
| Watts ProLine G-Series epoxy coated steel floor mounted grease interceptor with internal flow control, and no hub connections. | |
| Watts ProLine GL Series PDI Certified low-rough-in recessed or floor mounted epoxy coated steel grease interceptor with external flow control fitting and no hub connection. | |
| Watts ProLine GP Series PDI Certified recessed or floor mounted epoxy coated steel grease interceptor with external flow control fitting and no hub connections. | |
| Watts ProLine GX Series large capacity recessed or floor mounted epoxy coated steel grease interceptor with internal flow control. |