Watts Datasheets for Filter Media
Filter media is material that actively separates solids from a solution and/or binds select materials in a solution.
Filter Media: Learn more
| Product Name | Notes |
|---|---|
| 12x40 activated carbon that has been manufactured to develop catalytic functionality. Enhanced carbon performance for a greater degree of contaminates removal. Model A8056 | |
| A7005A Gravel #20 1/8 in. x 1/16 in., red marking A7006A Gravel 1/4 in. x 1/8 in., orange marking A7007A Gravel 1/2 in. x 1/4 in., black marking | |
| Arsenic Selective Resin | |
| Carbsorb® 40; 12x40 mesh activated carbon media; Bituminous base. Model A9031A | |
| CL acrylic gel resin for tannin removal. | |
| CL Type I strong based resin for DI. | |
| Enhanced version of traditional greensand media. Low backwash requirement and known saturation capacity. Oxidizer required for optimal performance. | |
| Fine mesh water softening resin, Na form. | |
| High performance granular filter media that outperforms conventional multimedia due to its unique zeolite structure, 2.8x's the load capacity of sand. Micro Z™ media is capable of handle higher service... | |
| High performance media for iron, hydrogen sulfide, and manganese removal. No oxidizing chemicals needed for regeneration. Filox™ out performs traditional media such as Birm® and Greensand. Highest flow rate of... | |
| High purity, premium grade, prewashed strong acid gel type exchange resin. Specially designed for residential water treatment. 8% crosslink polystyrene, Ionic form: Na+ bead size: 16x40 mesh. | |
| Ideal enhancement for municipal water applications. NSF® certified non-toxic alloy. | |
| Ideal enhancement for residential water applications. NSF® certified non-toxic alloy. | |
| Models A7051 Anthracite #1.5, Blue bag, 1 cu. ft. A7052 Anthracite #2, Yellow bag, 2 cu. ft. | |
| Models A7080-50 Garnet #012 A7084-50 Garnet #036 A7085-50 Garnet #030/40 A7086-50 Garnet #050 | |
| NSF® neutralizer Model A8021-50 | |
| Nuclear grade H/OH resin | |
| PWT Magnesium oxide - similar to corsex. Model A8012A | |
| Sizes: 1/2 cu.ft., 50 lbs. per bag; 56 bags per pallet Models A7002A Filter Sand 0.45-0.55 mm A7003A Filter Sand 0.6-0.8 mm A7004A Filter Sand 0.8-1.2 mm | |
| Tannin selective resin, CL form. | |
| The White Filtration Series is a unique and high capacity granular media bottle that allows incorporation of multiple media options and solutions to be used with the series. This filter... | |
| Traditional iron, manganese, and hydrogen sulfide removal media. Oxidizer required for optimal performance. Model A8006 | |
| Traditional iron, manganese, and hydrogen sulfide removal media. Oxidizer required for optimal performance. Model A8041 |