Watts 2-Piece, Full Port, Brass Ball Valve FBV-3C, FBVS-3C

Description
Series FBV-3C, FBVS-3C 2-Piece, Full Port, Brass Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. They feature a bottom-loaded blowout-proof stem, virgin PTFE seats, thrust washer, and adjustable stem packing gland, stem packing nut, chrome plated brass ball, brass adapter, and steel handle. Model FBV-3C has threaded end connections. Model FBV-3C-TH has tee handle with threaded connections. Model FBVS-3C has solder end connections. Model FBVS-3C-TH has tee handle with solder connections. Pressure Rating: For 1/4 to 2 in. - 600psi WOG; 150psi WSP; For 2 1/2 to 4 in. - 400psi WOG; 125psi WSP.
Datasheet
Description
Series FBV-3C, FBVS-3C 2-Piece, Full Port, Brass Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. They feature a bottom-loaded blowout-proof stem, virgin PTFE seats, thrust washer, and adjustable stem packing gland, stem packing nut, chrome plated brass ball, brass adapter, and steel handle. Model FBV-3C has threaded end connections. Model FBV-3C-TH has tee handle with threaded connections. Model FBVS-3C has solder end connections. Model FBVS-3C-TH has tee handle with solder connections. Pressure Rating: For 1/4 to 2 in. - 600psi WOG; 150psi WSP; For 2 1/2 to 4 in. - 400psi WOG; 125psi WSP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Piece, Full Port, Brass Ball Valve - FBV-3C, FBVS-3C - Watts
North Andover, MA, USA
2-Piece, Full Port, Brass Ball Valve
FBV-3C, FBVS-3C
2-Piece, Full Port, Brass Ball Valve FBV-3C, FBVS-3C
Series FBV-3C, FBVS-3C 2-Piece, Full Port, Brass Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. They feature a bottom-loaded blowout-proof stem, virgin PTFE seats, thrust washer, and adjustable stem packing gland, stem packing nut, chrome plated brass ball, brass adapter, and steel handle. Model FBV-3C has threaded end connections. Model FBV-3C-TH has tee handle with threaded connections. Model FBVS-3C has solder end connections. Model FBVS-3C-TH has tee handle with solder connections. Pressure Rating: For 1/4 to 2 in. - 600psi WOG; 150psi WSP; For 2 1/2 to 4 in. - 400psi WOG; 125psi WSP.

Series FBV-3C, FBVS-3C 2-Piece, Full Port, Brass Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. They feature a bottom-loaded blowout-proof stem, virgin PTFE seats, thrust washer, and adjustable stem packing gland, stem packing nut, chrome plated brass ball, brass adapter, and steel handle. Model FBV-3C has threaded end connections. Model FBV-3C-TH has tee handle with threaded connections. Model FBVS-3C has solder end connections. Model FBVS-3C-TH has tee handle with solder connections. Pressure Rating: For 1/4 to 2 in. - 600psi WOG; 150psi WSP; For 2 1/2 to 4 in. - 400psi WOG; 125psi WSP.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number FBV-3C, FBVS-3C
Product Name 2-Piece, Full Port, Brass Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Pilot, Interface, Mechanical Valves, FP02-05 (Logic) -  - Rotork plc
Specs
Valve Type Pilot
Media Hydraulic
Maximum Pressure 10000.00 psi (7038 m H2O)
View Details
VALVES - BP-100-PVDF-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - SBQE-AAA-SZ 3X4 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A/R-507
Valve Size 0.38 inch (9.52 mm)
View Details
V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details