Watts Iron Process Steam Pressure Regulators 152A

Description
Series 152A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure changes. It consists of an iron body construction with NPT threaded female inlet and outlet connections, stainless steel strainer, laminated metal diaphragm, and sensitivity adjustment feature for critical flow. Series 152A offers full volume with minimum pressure drop and in-line serviceability. It is ideal for use on sterilizers, process lines, testing fixtures, and oil lines. Tight seating Model 152A-T available for dead end and liquid services. Maximum Supply Pressure: Up to 200psi (13.8 bar).
Datasheet
Description
Series 152A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure changes. It consists of an iron body construction with NPT threaded female inlet and outlet connections, stainless steel strainer, laminated metal diaphragm, and sensitivity adjustment feature for critical flow. Series 152A offers full volume with minimum pressure drop and in-line serviceability. It is ideal for use on sterilizers, process lines, testing fixtures, and oil lines. Tight seating Model 152A-T available for dead end and liquid services. Maximum Supply Pressure: Up to 200psi (13.8 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iron Process Steam Pressure Regulators - 152A - Watts
North Andover, MA, USA
Iron Process Steam Pressure Regulators
152A
Iron Process Steam Pressure Regulators 152A
Series 152A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure changes. It consists of an iron body construction with NPT threaded female inlet and outlet connections, stainless steel strainer, laminated metal diaphragm, and sensitivity adjustment feature for critical flow. Series 152A offers full volume with minimum pressure drop and in-line serviceability. It is ideal for use on sterilizers, process lines, testing fixtures, and oil lines. Tight seating Model 152A-T available for dead end and liquid services. Maximum Supply Pressure: Up to 200psi (13.8 bar).

Series 152A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure changes. It consists of an iron body construction with NPT threaded female inlet and outlet connections, stainless steel strainer, laminated metal diaphragm, and sensitivity adjustment feature for critical flow. Series 152A offers full volume with minimum pressure drop and in-line serviceability. It is ideal for use on sterilizers, process lines, testing fixtures, and oil lines. Tight seating Model 152A-T available for dead end and liquid services. Maximum Supply Pressure: Up to 200psi (13.8 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 152A
Product Name Iron Process Steam Pressure Regulators
Media Water; Steam
Unlock Full Specs
to access all available technical data

Similar Products

Scald Protection Valve - IC/SP - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Safety
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Hot Water; Cold Water  
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PHS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
Air solenoid valve - CPE10-M1BH-3GL-M5 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers