Watts Brass Midi Check Valve 6

Description
Series 6 Brass Midi Check Valves are used in general industrial and plumbing applications. They feature a brass body with NPT female threaded end connections and positive back stop. Series 6 has a silent operation with low opening pressure and low pressure drop. It can be installed in a horizontal or vertical position. Maximum Pressure: 200psi (13.8 bar).
Datasheet
Description
Series 6 Brass Midi Check Valves are used in general industrial and plumbing applications. They feature a brass body with NPT female threaded end connections and positive back stop. Series 6 has a silent operation with low opening pressure and low pressure drop. It can be installed in a horizontal or vertical position. Maximum Pressure: 200psi (13.8 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brass Midi Check Valve - 6 - Watts
North Andover, MA, USA
Brass Midi Check Valve
6
Brass Midi Check Valve 6
Series 6 Brass Midi Check Valves are used in general industrial and plumbing applications. They feature a brass body with NPT female threaded end connections and positive back stop. Series 6 has a silent operation with low opening pressure and low pressure drop. It can be installed in a horizontal or vertical position. Maximum Pressure: 200psi (13.8 bar).

Series 6 Brass Midi Check Valves are used in general industrial and plumbing applications. They feature a brass body with NPT female threaded end connections and positive back stop. Series 6 has a silent operation with low opening pressure and low pressure drop. It can be installed in a horizontal or vertical position. Maximum Pressure: 200psi (13.8 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 6
Product Name Brass Midi Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000003542-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
10mm PICOSOL - 11-211PI060H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details
VALVES - BP-075-SS-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details