Watts 2-Piece, Standard Port, Lead Free* Brass Ball Valve with Union Connections LFB6011

Description
Series LFB6011 2-Piece, Standard Port, Lead Free* Brass Ball Valves with Union Connections are used in commercial applications for a full range of liquids and gases. It features a blowout proof pressure retaining stem, standard port orifice that ensures minimal pressure drop, Durafill and Uniseal seats and chrome plated brass ball for lasting service. Series LFB6011 has solder end connections. Pressure Rating: 400psi WOG.
Description
Series LFB6011 2-Piece, Standard Port, Lead Free* Brass Ball Valves with Union Connections are used in commercial applications for a full range of liquids and gases. It features a blowout proof pressure retaining stem, standard port orifice that ensures minimal pressure drop, Durafill and Uniseal seats and chrome plated brass ball for lasting service. Series LFB6011 has solder end connections. Pressure Rating: 400psi WOG.

Suppliers

Company
Product
Description
Supplier Links
2-Piece, Standard Port, Lead Free* Brass Ball Valve with Union Connections - LFB6011 - Watts
North Andover, MA, USA
2-Piece, Standard Port, Lead Free* Brass Ball Valve with Union Connections
LFB6011
2-Piece, Standard Port, Lead Free* Brass Ball Valve with Union Connections LFB6011
Series LFB6011 2-Piece, Standard Port, Lead Free* Brass Ball Valves with Union Connections are used in commercial applications for a full range of liquids and gases. It features a blowout proof pressure retaining stem, standard port orifice that ensures minimal pressure drop, Durafill and Uniseal seats and chrome plated brass ball for lasting service. Series LFB6011 has solder end connections. Pressure Rating: 400psi WOG.

Series LFB6011 2-Piece, Standard Port, Lead Free* Brass Ball Valves with Union Connections are used in commercial applications for a full range of liquids and gases. It features a blowout proof pressure retaining stem, standard port orifice that ensures minimal pressure drop, Durafill and Uniseal seats and chrome plated brass ball for lasting service. Series LFB6011 has solder end connections. Pressure Rating: 400psi WOG.

Supplier's Site

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFB6011
Product Name 2-Piece, Standard Port, Lead Free* Brass Ball Valve with Union Connections
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M4000A -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 250.00 psi (176 m H2O)
View Details
VALVES - BP-050-CPVC-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-3-CP115 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details