Watts Heavy Duty Cooler Valve, 1/4 in. Copper Tube Compression Inlet Connection C1/4TF-1

Description
Model C1/4TF-1 Heavy Duty Cooler Valve is used in commercial and industrial air conditioning and refrigeration applications. It features a bronze body, machined in-seat, 1/4 in. copper tube compression inlet connection, Buna-N seals, adjustable brass arms, and a polyethylene float. Maximum Pressure: 100psi (7 bar).
Description
Model C1/4TF-1 Heavy Duty Cooler Valve is used in commercial and industrial air conditioning and refrigeration applications. It features a bronze body, machined in-seat, 1/4 in. copper tube compression inlet connection, Buna-N seals, adjustable brass arms, and a polyethylene float. Maximum Pressure: 100psi (7 bar).

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Cooler Valve, 1/4 in. Copper Tube Compression Inlet Connection - C1/4TF-1 - Watts
North Andover, MA, USA
Heavy Duty Cooler Valve, 1/4 in. Copper Tube Compression Inlet Connection
C1/4TF-1
Heavy Duty Cooler Valve, 1/4 in. Copper Tube Compression Inlet Connection C1/4TF-1
Model C1/4TF-1 Heavy Duty Cooler Valve is used in commercial and industrial air conditioning and refrigeration applications. It features a bronze body, machined in-seat, 1/4 in. copper tube compression inlet connection, Buna-N seals, adjustable brass arms, and a polyethylene float. Maximum Pressure: 100psi (7 bar).

Model C1/4TF-1 Heavy Duty Cooler Valve is used in commercial and industrial air conditioning and refrigeration applications. It features a bronze body, machined in-seat, 1/4 in. copper tube compression inlet connection, Buna-N seals, adjustable brass arms, and a polyethylene float. Maximum Pressure: 100psi (7 bar).

Supplier's Site

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number C1/4TF-1
Product Name Heavy Duty Cooler Valve, 1/4 in. Copper Tube Compression Inlet Connection
Primary Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514632 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Pneumatic Manual Control Valves - 1442682 - RS Components, Ltd.
Specs
Valve Type Control Valve
Media Air
Valve Size 0.25 inch (6.35 mm)
View Details