Watts Datasheets for Hydrants
Hydrants are valve devices that are used to dispense large volumes of liquid.
Hydrants: Learn more
| Product Name | Notes |
|---|---|
| Series FH Frost-Proof Automatic Draining Wall Hydrants are used in commercial and residential applications to provide freeze protection for the external water supply. It consists of a brass body construction... | |
| Series HY42 Non-Freeze Wall Hydrants with Backflow Preventer are used in commercial and industrial applications to provide freeze protection and backsiphonage protection of the external water supply. It is designed... | |
| Series LFFHB Frost-Proof Automatic Self-Draining Wall Hydrants are designed to provide freeze protection of the external water supply as well as backflow protection to the potable water supply. LFFHB hydrants... | |
| Series TWS Through the Wall Water Supply Shutoffs are used to provide outside access to a building water supply for start-up, winterizing and servicing of irrigation sprinkler systems. They feature... | |
| Watts Drainage HY-330 concealed moderate climate key operated wall hydrant with nickel bronze box and door, chrome plated hydrant face, integral vacuum breaker, 3/4"(19) hose connection, 3/4"(19) female x 1"(25)... | |
| Watts Drainage HY-420 non-freeze key operated wall hydrant with chrome plated face, integral vacuum breaker, 3/4 in.(19mm) hose connection, 3/4 in.19mm) female x 1 in.(25mm) male pipe connection, all bronze... | |
| Watts Drainage HY-430 moderate climate key operated wall hydrant with chrome plated face, integral vacuum breaker, 3/4"(19) hose connection, 3/4"(19) female x 1"(25) male pipe connection, all bronze head, seat... | |
| Watts Drainage HY-440 moderate climate anti-siphon narrow wall hydrant with chrome plated face, integral vacuum breaker, 3/4 in. (19mm) hose connection, 360 degree swivel pipe connection with 3/4 in. (19mm)... | |
| Watts Drainage HY-450 concealed moderate climate anti-siphon narrow wall hydrant with nickel bronze box, chrome plated face, integral vacuum breaker, 3/4” hose connection, 360 degree swivel pipe connection with 3/4... | |
| Watts Drainage HY-500 concealed non-freeze key operated deck hydrant with nickel bronze box and door, all bronze head, seat casting and internal working parts, bronze casing, and loose key. Complies... | |
| Watts Drainage HY-700 concealed non-freeze key operated dual-temp wall hydrant with stainless steel box and door, polished bronze hydrant face, 3/4 in (19mm) hose connection, 3/4 in (19mm) female x... | |
| Watts Drainage HY-800 non-freeze yard hydrant with epoxy coated cast iron head with lift handle and lock option, galvanized casing, bronze internal working parts and valve housing, and 1/8in. NPT... | |
| Watts Drainage HY-900 non-freeze roof hydrant with epoxy coated cast iron head with lift handle and lock option, galvanized casing, bronze internal working parts and valve housing, integral epoxy coated... | |
| Watts Drainage Products HY-600 non-freeze key operated post hydrant with decorative epoxy coated cast iron housing, all bronze head, seat casting and internal working parts, galvanized casing, and loose key. | |
| Watts Drainage Products HY-725 concealed non-freeze key operated wall hydrant with nickel bronze box and door, chrome plated hydrant face, integral vacuum breaker, 3/4 in. (19mm) hose connection, 3/4 in. |