Watts Isolation Pump Flanges with Purge Port & Swivel Flange PIPF

Description
Series PIPF Isolation Pump Flanges with Purge Port & Swivel Flanged are designed to isolate circulator pumps to facilitate circulator pump replacement or repairs while the integral purge port facilitates system purging. PIPF's feature a swivel flange that allows the purge port to be positioned for optimal purging convenience, brass body and flange with bottom loaded blowout proof stem, chrome plated ball and advanced double O-ring stem seal technology. Pressure rated: 400psi WOG.
Datasheet
Description
Series PIPF Isolation Pump Flanges with Purge Port & Swivel Flanged are designed to isolate circulator pumps to facilitate circulator pump replacement or repairs while the integral purge port facilitates system purging. PIPF's feature a swivel flange that allows the purge port to be positioned for optimal purging convenience, brass body and flange with bottom loaded blowout proof stem, chrome plated ball and advanced double O-ring stem seal technology. Pressure rated: 400psi WOG.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Pump Flanges with Purge Port & Swivel Flange - PIPF - Watts
North Andover, MA, USA
Isolation Pump Flanges with Purge Port & Swivel Flange
PIPF
Isolation Pump Flanges with Purge Port & Swivel Flange PIPF
Series PIPF Isolation Pump Flanges with Purge Port & Swivel Flanged are designed to isolate circulator pumps to facilitate circulator pump replacement or repairs while the integral purge port facilitates system purging. PIPF's feature a swivel flange that allows the purge port to be positioned for optimal purging convenience, brass body and flange with bottom loaded blowout proof stem, chrome plated ball and advanced double O-ring stem seal technology. Pressure rated: 400psi WOG.

Series PIPF Isolation Pump Flanges with Purge Port & Swivel Flanged are designed to isolate circulator pumps to facilitate circulator pump replacement or repairs while the integral purge port facilitates system purging. PIPF's feature a swivel flange that allows the purge port to be positioned for optimal purging convenience, brass body and flange with bottom loaded blowout proof stem, chrome plated ball and advanced double O-ring stem seal technology. Pressure rated: 400psi WOG.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number PIPF
Product Name Isolation Pump Flanges with Purge Port & Swivel Flange
Media Water
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Ultra High Delivery Pressure Regulator, Model 8700 -  - HydraCheck Inc.
Specs
Primary Material Steel
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Self-Operated Temperature Regulators -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional
Media Steam
View Details
Full Port Brass Ball Valve - 250N-1 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details