Watts Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
| Product Name | Notes |
|---|---|
| Approved valve to be 2-piece, full port, forged Lead Free* brass body and adapter with chrome-plated Lead Free* brass ball and PTFE seats, seals, and thrust washer. Lead Free* 2-Piece,... | |
| LFWPBV-08:1/2 in. CF x 1/2 in. CF Lead Free* LFWPBV-12: 3/4 in. CF x 3/4 in. CF Lead Free* LFWPBV-16: 1 in. CF x 1 in. CF Lead Free* | |
| Model BV Ball Valves are used in pilot lines to provide a positive shutoff in any override or maintenance situation for simple trouble shooting. This 2-piece, full port valve features:... | |
| Series 342, 342X Automatic Reseating Temperature and Pressure Relief Valves are used in commercial water heater applications to provide automatic temperature and pressure protection to domestic hot water supply tanks... | |
| Series B6000, B6001 2-Piece, Standard Port, Bronze Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features a blowout proof pressure... | |
| Series B6000-SS 2-Piece, Standard Port, Bronze Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features a 316 stainless steel blowout... | |
| Series B6095 2-Piece, Standard Port, Threaded One-Way Bronze Ball Valves w/Integral Check feature a cam lock smart ball check valve insert manufactured from polymer materials, NBR rubber and stainless steel... | |
| Series B6400 2-Piece, Standard Port, Bronze Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It comes standard with actuator mounting pads. | |
| Series B6800, B6801 3-Piece, Full Port, Brass Ball Valves are used in commercial and industrial applications. It features an in-line maintenance design that offers serviceability of all operating parts without... | |
| Series C-FBV-1 2-Piece, Full Port, Carbon Steel Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features a bottom-loaded blowout-proof stem. | |
| Series FBV-3-Press 2-Piece, Full Port, Brass Ball Valves with Integral Press Fitting Ends are designed for use in ProPress® piping systems. They feature a brass body, adjustable packing gland and... | |
| Series FBV-3-Press XLC 2-Piece, Full Port, Brass Ball Valves with Integral Press Fitting End XLC Connections are designed for use in ProPress® piping systems. They feature a DZR brass body... | |
| Series FBV-3C, FBVS-3C 2-Piece, Full Port, Brass Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. They feature a bottom-loaded blowout-proof stem,... | |
| Series FBV-3C-SS, FBVS-3C-SS 2-Piece, Full Port, Brass Ball Valves with Stainless Steel Ball & Stem are used in commercial and industrial applications for a full range of liquids and gases. | |
| Series FBV-4, FBVS-4 2-Piece, Full Port, Brass Ball Valves are used in residential and commercial applications for a full range of liquids and gases. They feature a bottom-loaded blowout-proof stem,... | |
| Series FBV-PEX 2-Piece, Full Port, Brass Ball Valves with PEX Ends are designed for use in PEX piping systems. They feature brass PEX ASTM F-1807 end tailpieces for easy crimping... | |
| Series FBV-PEX-DE 2-Piece, Full Port, Brass Ball Valves with PEX Ends and Dog-Ears are designed for use in PEX piping systems. They feature brass PEX ASTM F-1807 end tailpieces for... | |
| Series FBV-PEX-M1 2-Piece, Full Port, Brass Ball Valve with PEX Ends are designed for use in PEX piping systems. Forged brass body and adapter manufactured per the ASTM F1807 standard. | |
| Series G4000 2-Piece, Full Port, Cast Iron Flanged Ball Valves are used in commercial, industrial, and process applications. It features a stainless steel ball and stem, PTFE seats and packing,... | |
| Series G4000-FDA 2-Piece, Full Port, Cast Iron FDA Approved Flanged Ball Valves are used in commercial, industrial, and process applications requiring a non-corrosive body finish or where a clean cosmetic... | |
| Series G4000M1 2-Piece, Full Port, Cast Iron Flanged Ball Valves are used in commercial HVAC and steam applications. It features a 125psi steam rating, stainless steel ball and stem, PTFE... | |
| Series GBV 2-Piece Brass Gas Ball Valves are used in residential applications for manufactured natural gas and LP gas on in-house and indoor piping systems. It features a brass ball... | |
| Series GBV-1 1-Piece Brass Gas Ball Valves are used in residential applications for manufactured natural gas and LP gas on in-house and indoor piping systems. It features a blowout proof... | |
| Series HBV Hydronic Balancing Ball Valves are used in forced hot water systems. They feature a brass body with solder x solder sweat connections. Working Pressure: 600psi (41 bar) (non-shock)... | |
| Series LFAFBV-FP are full-port bronze body ball valves UL/FM rated for 400psi (27.6 bar) service in fire protection systems. Available in threaded ends (NPT) with chrome-plated brass ball, brass stem... | |
| Series LFB6000, LFB6001 Lead Free* 2-Piece, Standard Port, copper silicon Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features a... | |
| Series LFB6011 2-Piece, Standard Port, Lead Free* Brass Ball Valves with Union Connections are used in commercial applications for a full range of liquids and gases. It features a blowout... | |
| Series LFB6080, LFB6081 Lead Free* 2-Piece, Full Port, Copper Silicon Alloy Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features... | |
| Series LFB6080G2, LFB6081G2 2-Piece, Full Port, Lead Free* bronze Ball Valves are used in commercial and industrial applications for a full range of liquids and gasses. They feature a blowout... | |
| Series LFB6400 2-Piece, Standard Port, Lead Free* Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It comes standard with actuator mounting... | |
| Series LFB6780-M1 2-Piece, Full Port, Lead Free* Copper Silicon Alloy Diverter Ball Valves are designed to divert liquids and gases in commercial and industrial applications. The LFB6780-M1 full port orifice... | |
| Series LFB6800, LFB6801 3-Piece, Full Port, Lead Free* copper silicon alloy Ball Valves feature an in-line maintenance design that offers serviceability of all operating parts without disturbing the rigid pipeline... | |
| Series LFBRVM1, Combination Ball Valve and Relief Valve is an easy to install two-in-one device. Designed to be used as water heater shutoff valves to provide both a means to... | |
| Series LFFBV 2-Piece, Full Port, Lead Free* Bronze Ball Valves comply with MSS-SP-110 and feature a blowout proof stem and virgin PTFE seats. The LFFBV full port design ensures maximum... | |
| Series LFFBV-3-PRESS-M1 2-Piece, Full Port, Lead Free* Brass Ball Valves with Integral Press Fitting Ends are designed for use in ProPress® piping systems. They feature a lead free* brass body,... | |
| Series LFFBV-3C, LFFBVS-3C Lead Free* 2-Piece, Full Port, Brass Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. They feature a bottom-loaded... | |
| Series LFFBV-3C-CC, LFFBVS-3C-CC 2-Piece, Full Port, Brass Ball Valves with 3/4 in. (20mm) Hose End are used in commercial and industrial wash down applications which require a 3/4 in. (20mm)... | |
| Series LFFBV-3C-QC 2-Piece, Full Port, Lead Free* cast copper silicon alloy Ball Valves with Quick-Connect Technology are used in residential and commercial potable water applications. They feature a bottom-loaded blowout... | |
| Series LFFBV-3C-SS, LFFBVS-3C-SS 2-Piece, Full Port, Lead Free* copper silicon alloy ball valves are used in commercial and industrial applications for a full range of liquids and gases. They feature... | |
| Series LFFBV-4, LFFBVS-4 2-Piece, Full Port, Brass Ball Valves are suitable for a full range of liquids and gases in residential and commercial applications. These valves feature an adjustable packing... | |
| Series LFFBV-4B, LFFBVS-4B 2-Piece, Full Port, Brass Ball Valves are suitable for a full range of liquids and gases in residential and commercial applications. These valves feature an adjustable packing... | |
| Series LFFBV-PEX 2-Piece, Full Port, Lead Free* Brass Ball Valves with PEX Ends are designed for use in PEX piping systems. They feature brass PEX ASTM F-1807 end tailpieces for... | |
| Series LFIT6300, LFIS6301 2-Piece, Full Port, Ball and Waste Lead Free* Copper Silicon Alloy Ball Valves feature a side drain port to drain or vent downstream line when the valve... | |
| Series S-FBV-1 2-Piece, Full Port, Stainless Steel Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features a bottom-loaded blowout-proof stem,... | |
| Series WBV-3, WBVS-3 2-Piece, Standard Port, Brass Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It feature a bottom loaded pressure... | |
| Series WBVC-M1 2-Piece, Standard Port, Brass Ball Valves are used in commercial, residential, and industrial applications for a full range of liquids. Series WBVC-M1 has compression connections and a brass... | |
| The 1/4-inch two-piece full port ball valve is used in residential and commercial potable water applications, suitable for a full range of liquids and gases. The valve features a Lead... | |
| The 3/4-inch two-piece full port ball valve is used in residential and commercial potable water applications, suitable for a full range of liquids and gases. The valve features a Lead... | |
| The 3/8-inch two-piece full port ball valve is used in residential and commercial potable water applications, suitable for a full range of liquids and gases. The valve features a Lead... | |
| Watts Drainage BV-300 epoxy coated cast iron ball float backwater valve with removable bronze ring and no hub connections. | |
| WPBV-08: 1/2 in. CF x 1/2 in. CF WPBV-12: 3/4 in. CF x 3/4 in. CF WPBV-16: 1 in. CF x 1 in. CF | |
| WPBVD-08: 1/2 in. CF x 1/2 in. CF Lead Free* with Waste Drain WPBVD-12: 3/4 in. CF x 3/4 in. CF Lead Free* with Waste Drain | |
| WPBVD-08: 1/2 in. CF x 1/2 in. CF with Waste Drain WPBVD-12: 3/4 in. CF x 3/4 in. CF with Waste Drain |