Watts Datasheets for Pressure Regulators
Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| Series 1156F High Capacity Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain... | |
| Series 127SS Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in the main line and large capacity process services. They feature a... | |
| Series 1450F Dual Controls (Regulator and Relief Valve) are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain... | |
| Series 152A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is... | |
| Series 152SS Stainless Steel Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. | |
| Series 252A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is... | |
| Series B1156F Bronze High Capacity Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to... | |
| Series BD1156F feed water pressure regulators are designed to fill the boiler and system piping with water and to maintain water pressure in the system at all times. These valves... | |
| Series F127SS Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in main line and large capacity process services. They feature a cast... | |
| Series LF215 Super Sensitive Low Pressure Regulators are designed to meet low pressure precision requirements. The high ratio of diaphragm to orifice provides excellent performance and stability at low reduced... | |
| Series LF263A Lead Free* Small Pressure Regulators are used in small general purpose applications to regulate pressure in piping systems using water and No. 2 fuel oil. It consists of... | |
| Series LF26A Lead Free* Small Pressure Regulators are used in small general purpose applications to regulate pressure in piping systems using water and No. 2 fuel oil. It consists of... | |
| Series LF560 Mini Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. This series is... | |
| Series N256 Bronze Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water... | |
| Series P60 Miniature Plastic Water Pressure Regulators are used in general purpose and OEM applications to regulate pressure in systems that require a constant downstream and accurate flow performance. It... | |
| Series SS-263AP Compact Stainless Steel Water Regulators are designed for use with deionized water, chemical solutions, and high purity water purification systems applications. They feature a rugged investment cast stainless... | |
| Series T156B Bronze Feed Water Pressure Regulators with Separate Strainer are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and... |