Watts 2-Piece, Full Port, Lead Free* Brass Ball Valve with Integral Press Fitting End Connection LFFBV-3-PRESS-M1

Description
Series LFFBV-3-PRESS-M1 2-Piece, Full Port, Lead Free* Brass Ball Valves with Integral Press Fitting Ends are designed for use in ProPress® piping systems. They feature a lead free* brass body, adjustable packing gland and bottom-loaded blowout proof stem with stem O-ring seal. Series LFFBV-3-PRESS-M1 comes with integral ASTM-B88 compliant press end connections designed for types K, L and M hard copper tubing 1/2 to 4 in. (15 to 100mm) and soft copper tubing 1/2 to 1 1/4 in. (15 to 32mm).
Description
Series LFFBV-3-PRESS-M1 2-Piece, Full Port, Lead Free* Brass Ball Valves with Integral Press Fitting Ends are designed for use in ProPress® piping systems. They feature a lead free* brass body, adjustable packing gland and bottom-loaded blowout proof stem with stem O-ring seal. Series LFFBV-3-PRESS-M1 comes with integral ASTM-B88 compliant press end connections designed for types K, L and M hard copper tubing 1/2 to 4 in. (15 to 100mm) and soft copper tubing 1/2 to 1 1/4 in. (15 to 32mm).
Datasheet
Datasheet Summary
Powered by GS/AI

The Watts Series LFFBV-3-PRESS-M1 is a 2-piece, full port, lead-free brass ball valve designed for use in ProPress® piping systems. It features a lead-free brass body and is compliant with NSF/ANSI 61 Annex G for potable water applications. The valve is equipped with integral press fitting end connections that meet ASTM-B88 standards, suitable for types K, L, and M hard copper tubing ranging from 1/2" to 2" and soft copper tubing from 1/2" to 1 1/4". This valve is rated for a maximum pressure of 200 psi CWP at temperatures up to 250°F (121°C). It includes a triple reinforced stem seal design, a bottom-loaded blowout proof stem with an O-ring seal, and PTFE seats, seals, and thrust washers for enhanced durability. The construction ensures compliance with state codes regarding reduced lead content, making it suitable for applications requiring lead-free components.

Datasheet Summary
Powered by GS/AI

The Watts Series LFFBV-3-PRESS-M1 is a 2-piece, full port, lead-free brass ball valve designed for use in ProPress® piping systems. It features a lead-free brass body and is compliant with NSF/ANSI 61 Annex G for potable water applications. The valve is equipped with integral press fitting end connections that meet ASTM-B88 standards, suitable for types K, L, and M hard copper tubing ranging from 1/2" to 2" and soft copper tubing from 1/2" to 1 1/4". This valve is rated for a maximum pressure of 200 psi CWP at temperatures up to 250°F (121°C). It includes a triple reinforced stem seal design, a bottom-loaded blowout proof stem with an O-ring seal, and PTFE seats, seals, and thrust washers for enhanced durability. The construction ensures compliance with state codes regarding reduced lead content, making it suitable for applications requiring lead-free components.

Suppliers

Company
Product
Description
Supplier Links
2-Piece, Full Port, Lead Free* Brass Ball Valve with Integral Press Fitting End Connection - LFFBV-3-PRESS-M1 - Watts
North Andover, MA, USA
2-Piece, Full Port, Lead Free* Brass Ball Valve with Integral Press Fitting End Connection
LFFBV-3-PRESS-M1
2-Piece, Full Port, Lead Free* Brass Ball Valve with Integral Press Fitting End Connection LFFBV-3-PRESS-M1
Series LFFBV-3-PRESS-M1 2-Piece, Full Port, Lead Free* Brass Ball Valves with Integral Press Fitting Ends are designed for use in ProPress® piping systems. They feature a lead free* brass body, adjustable packing gland and bottom-loaded blowout proof stem with stem O-ring seal. Series LFFBV-3-PRESS-M1 comes with integral ASTM-B88 compliant press end connections designed for types K, L and M hard copper tubing 1/2 to 4 in. (15 to 100mm) and soft copper tubing 1/2 to 1 1/4 in. (15 to 32mm).

Series LFFBV-3-PRESS-M1 2-Piece, Full Port, Lead Free* Brass Ball Valves with Integral Press Fitting Ends are designed for use in ProPress® piping systems. They feature a lead free* brass body, adjustable packing gland and bottom-loaded blowout proof stem with stem O-ring seal. Series LFFBV-3-PRESS-M1 comes with integral ASTM-B88 compliant press end connections designed for types K, L and M hard copper tubing 1/2 to 4 in. (15 to 100mm) and soft copper tubing 1/2 to 1 1/4 in. (15 to 32mm).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFFBV-3-PRESS-M1
Product Name 2-Piece, Full Port, Lead Free* Brass Ball Valve with Integral Press Fitting End Connection
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1227010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.00 inch (25.40 mm)
View Details
1/8-27 And 1/4-18 NPT Threaded Fill Valves - MFV - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MSE-30-C LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.25 inch (6.35 mm)
View Details