Watts Lead Free* Under Sink Guardian Thermostatic Mixing Valve, Brass LFUSG-B

Description
Series LFUSG-B Under Sink Guardian Thermostatic Mixing Valves are used in commercial and residential applications to mix hot and cold water in under-the-sink installations to minimize the risk of accidental scalding. It consists of a Lead Free* brass body construction with 3/8 in. male compression connections and quick-connect, check valves, tamper resistant locking nut and integral strainer with 40 mesh stainless steel screens to filter out debris. Series LFUSG-B uses a thermostat to control hot and cold water temperature, and dual check valves to protect against cross flow. It provides superior flow rate (between 0.25 and 2.25 gpm), accurate temperature control, and low pressure drop. It is suitable for under the counter installations where the water delivered to the fixtures is intended for washing. Satin-chrome finish (-SC) models available. ASSE 1070, CUPC listed.
Datasheet
Description
Series LFUSG-B Under Sink Guardian Thermostatic Mixing Valves are used in commercial and residential applications to mix hot and cold water in under-the-sink installations to minimize the risk of accidental scalding. It consists of a Lead Free* brass body construction with 3/8 in. male compression connections and quick-connect, check valves, tamper resistant locking nut and integral strainer with 40 mesh stainless steel screens to filter out debris. Series LFUSG-B uses a thermostat to control hot and cold water temperature, and dual check valves to protect against cross flow. It provides superior flow rate (between 0.25 and 2.25 gpm), accurate temperature control, and low pressure drop. It is suitable for under the counter installations where the water delivered to the fixtures is intended for washing. Satin-chrome finish (-SC) models available. ASSE 1070, CUPC listed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Under Sink Guardian Thermostatic Mixing Valve, Brass - LFUSG-B - Watts
North Andover, MA, USA
Lead Free* Under Sink Guardian Thermostatic Mixing Valve, Brass
LFUSG-B
Lead Free* Under Sink Guardian Thermostatic Mixing Valve, Brass LFUSG-B
Series LFUSG-B Under Sink Guardian Thermostatic Mixing Valves are used in commercial and residential applications to mix hot and cold water in under-the-sink installations to minimize the risk of accidental scalding. It consists of a Lead Free* brass body construction with 3/8 in. male compression connections and quick-connect, check valves, tamper resistant locking nut and integral strainer with 40 mesh stainless steel screens to filter out debris. Series LFUSG-B uses a thermostat to control hot and cold water temperature, and dual check valves to protect against cross flow. It provides superior flow rate (between 0.25 and 2.25 gpm), accurate temperature control, and low pressure drop. It is suitable for under the counter installations where the water delivered to the fixtures is intended for washing. Satin-chrome finish (-SC) models available. ASSE 1070, CUPC listed.

Series LFUSG-B Under Sink Guardian Thermostatic Mixing Valves are used in commercial and residential applications to mix hot and cold water in under-the-sink installations to minimize the risk of accidental scalding. It consists of a Lead Free* brass body construction with 3/8 in. male compression connections and quick-connect, check valves, tamper resistant locking nut and integral strainer with 40 mesh stainless steel screens to filter out debris. Series LFUSG-B uses a thermostat to control hot and cold water temperature, and dual check valves to protect against cross flow. It provides superior flow rate (between 0.25 and 2.25 gpm), accurate temperature control, and low pressure drop. It is suitable for under the counter installations where the water delivered to the fixtures is intended for washing. Satin-chrome finish (-SC) models available. ASSE 1070, CUPC listed.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFUSG-B
Product Name Lead Free* Under Sink Guardian Thermostatic Mixing Valve, Brass
Valve Type Mixing
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000011093-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
15mm MICROSOL - 01-211P203-H0+63111+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
VALVES - BP-075-PP-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details