Watts Dual Check Vacuum Breakers for Vending Machine Water Supply Lines 9BD

Description
Series 9BD Dual Check Vacuum Breakers for Vending Machine Water Supply Lines prevent the reverse flow of contaminates, such as carbon dioxide gas and carbonated water, from entering the potable water supply. It consists of a stainless steel body construction, rubber parts, dual check valves, ball check valve, and an atmospheric vent. Series 9BD is designed for continuous pressure applications and complies with FDA food additive regulations. Maximum Working Pressure: 150psi (10.3 bar)
Datasheet
Description
Series 9BD Dual Check Vacuum Breakers for Vending Machine Water Supply Lines prevent the reverse flow of contaminates, such as carbon dioxide gas and carbonated water, from entering the potable water supply. It consists of a stainless steel body construction, rubber parts, dual check valves, ball check valve, and an atmospheric vent. Series 9BD is designed for continuous pressure applications and complies with FDA food additive regulations. Maximum Working Pressure: 150psi (10.3 bar)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Check Vacuum Breakers for Vending Machine Water Supply Lines - 9BD - Watts
North Andover, MA, USA
Dual Check Vacuum Breakers for Vending Machine Water Supply Lines
9BD
Dual Check Vacuum Breakers for Vending Machine Water Supply Lines 9BD
Series 9BD Dual Check Vacuum Breakers for Vending Machine Water Supply Lines prevent the reverse flow of contaminates, such as carbon dioxide gas and carbonated water, from entering the potable water supply. It consists of a stainless steel body construction, rubber parts, dual check valves, ball check valve, and an atmospheric vent. Series 9BD is designed for continuous pressure applications and complies with FDA food additive regulations. Maximum Working Pressure: 150psi (10.3 bar)

Series 9BD Dual Check Vacuum Breakers for Vending Machine Water Supply Lines prevent the reverse flow of contaminates, such as carbon dioxide gas and carbonated water, from entering the potable water supply. It consists of a stainless steel body construction, rubber parts, dual check valves, ball check valve, and an atmospheric vent. Series 9BD is designed for continuous pressure applications and complies with FDA food additive regulations. Maximum Working Pressure: 150psi (10.3 bar)

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 9BD
Product Name Dual Check Vacuum Breakers for Vending Machine Water Supply Lines
Valve Type Check; Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-4: 4-36, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
15mm MICROSOL Interface - 01-322E-06-HP A1161 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Valve, In-Line, Shut-Off W/ Relief Valve, Safety Couplers - 162-5210-9 - Petersen Products Co.
Specs
Valve Type Relief; Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details
Control Pinch Valves // Series 5800 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Cast Iron
Connection Description BoltFlange
View Details