Watts Lead Free* Precision Low Pressure Regulator LF215

Description
Series LF215 Super Sensitive Low Pressure Regulators are designed to meet low pressure precision requirements. The high ratio of diaphragm to orifice provides excellent performance and stability at low reduced pressure. The Series LF215 is ideally suited for water requirements up to 2.5 gpm (9.5 lpm) due to its Lead Free* brass body and brass & stainless steel internal parts. The LF215 is also suitable for pressure supply to wall attachment fluidic devices. The LF215 features Lead Free* construction to comply with Lead Free* installation requirements.
Datasheet
Description
Series LF215 Super Sensitive Low Pressure Regulators are designed to meet low pressure precision requirements. The high ratio of diaphragm to orifice provides excellent performance and stability at low reduced pressure. The Series LF215 is ideally suited for water requirements up to 2.5 gpm (9.5 lpm) due to its Lead Free* brass body and brass & stainless steel internal parts. The LF215 is also suitable for pressure supply to wall attachment fluidic devices. The LF215 features Lead Free* construction to comply with Lead Free* installation requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Precision Low Pressure Regulator - LF215 - Watts
North Andover, MA, USA
Lead Free* Precision Low Pressure Regulator
LF215
Lead Free* Precision Low Pressure Regulator LF215
Series LF215 Super Sensitive Low Pressure Regulators are designed to meet low pressure precision requirements. The high ratio of diaphragm to orifice provides excellent performance and stability at low reduced pressure. The Series LF215 is ideally suited for water requirements up to 2.5 gpm (9.5 lpm) due to its Lead Free* brass body and brass & stainless steel internal parts. The LF215 is also suitable for pressure supply to wall attachment fluidic devices. The LF215 features Lead Free* construction to comply with Lead Free* installation requirements.

Series LF215 Super Sensitive Low Pressure Regulators are designed to meet low pressure precision requirements. The high ratio of diaphragm to orifice provides excellent performance and stability at low reduced pressure. The Series LF215 is ideally suited for water requirements up to 2.5 gpm (9.5 lpm) due to its Lead Free* brass body and brass & stainless steel internal parts. The LF215 is also suitable for pressure supply to wall attachment fluidic devices. The LF215 features Lead Free* construction to comply with Lead Free* installation requirements.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LF215
Product Name Lead Free* Precision Low Pressure Regulator
Media Water
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Cast Iron; ASTM A126, Class B Cast Iron
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Ball Check Valve 0 5 4 - 1225030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 3.00 inch (76.20 mm)
View Details