Watts Bronze Union Elbows UL

Description
Series UL Bronze Union Elbows are used in steam and hot water systems. They feature a bronze body with FIP female threaded x male threaded union or solder x male threaded union connections, bronze nut, and brass tailpiece. Model UL-1 is available in sizes 1/2 to 1 1/4 in. (15 to 32mm) with FIP x male union connections. Model UL-2 is available in sizes 1/2 and 3/4 in. (15 and 20mm) with solder x male union connections. Maximum Working Pressure: 60psi (4.2 bar) (non-shock) for hot water, 15psi (55kPa) (non-shock) for saturated steam.
Datasheet
Description
Series UL Bronze Union Elbows are used in steam and hot water systems. They feature a bronze body with FIP female threaded x male threaded union or solder x male threaded union connections, bronze nut, and brass tailpiece. Model UL-1 is available in sizes 1/2 to 1 1/4 in. (15 to 32mm) with FIP x male union connections. Model UL-2 is available in sizes 1/2 and 3/4 in. (15 and 20mm) with solder x male union connections. Maximum Working Pressure: 60psi (4.2 bar) (non-shock) for hot water, 15psi (55kPa) (non-shock) for saturated steam.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bronze Union Elbows - UL - Watts
North Andover, MA, USA
Bronze Union Elbows
UL
Bronze Union Elbows UL
Series UL Bronze Union Elbows are used in steam and hot water systems. They feature a bronze body with FIP female threaded x male threaded union or solder x male threaded union connections, bronze nut, and brass tailpiece. Model UL-1 is available in sizes 1/2 to 1 1/4 in. (15 to 32mm) with FIP x male union connections. Model UL-2 is available in sizes 1/2 and 3/4 in. (15 and 20mm) with solder x male union connections. Maximum Working Pressure: 60psi (4.2 bar) (non-shock) for hot water, 15psi (55kPa) (non-shock) for saturated steam.

Series UL Bronze Union Elbows are used in steam and hot water systems. They feature a bronze body with FIP female threaded x male threaded union or solder x male threaded union connections, bronze nut, and brass tailpiece. Model UL-1 is available in sizes 1/2 to 1 1/4 in. (15 to 32mm) with FIP x male union connections. Model UL-2 is available in sizes 1/2 and 3/4 in. (15 and 20mm) with solder x male union connections. Maximum Working Pressure: 60psi (4.2 bar) (non-shock) for hot water, 15psi (55kPa) (non-shock) for saturated steam.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number UL
Product Name Bronze Union Elbows
Primary Material Brass / Bronze
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M1600A -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 150.00 psi (106 m H2O)
View Details
VALVES - BP90-025-SS-T-BSP-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Sporlan Oil Level Control Components - OF-303 OIL FILTER - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 700.53 psi (493 m H2O)
Connection Description 3/8 SAE Flare
View Details
Coking Valves - Switch Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Connection Description BoltFlange
View Details