Watts Oil Tank Valve OTV-M1

Description
Series OTV-M1 Oil Tank Valves are used as a shutoff valve for oil tanks. They feature a brass body and adjustable packing nut. Model OTV-FL-M1 with threaded male connection x threaded female connection or Model OTV-M-M1 with threaded male connection x threaded male connection. Maximum Working Pressure: 125psi (8.6 bar) WOG.
Datasheet
Description
Series OTV-M1 Oil Tank Valves are used as a shutoff valve for oil tanks. They feature a brass body and adjustable packing nut. Model OTV-FL-M1 with threaded male connection x threaded female connection or Model OTV-M-M1 with threaded male connection x threaded male connection. Maximum Working Pressure: 125psi (8.6 bar) WOG.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Tank Valve - OTV-M1 - Watts
North Andover, MA, USA
Oil Tank Valve
OTV-M1
Oil Tank Valve OTV-M1
Series OTV-M1 Oil Tank Valves are used as a shutoff valve for oil tanks. They feature a brass body and adjustable packing nut. Model OTV-FL-M1 with threaded male connection x threaded female connection or Model OTV-M-M1 with threaded male connection x threaded male connection. Maximum Working Pressure: 125psi (8.6 bar) WOG.

Series OTV-M1 Oil Tank Valves are used as a shutoff valve for oil tanks. They feature a brass body and adjustable packing nut. Model OTV-FL-M1 with threaded male connection x threaded female connection or Model OTV-M-M1 with threaded male connection x threaded male connection. Maximum Working Pressure: 125psi (8.6 bar) WOG.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number OTV-M1
Product Name Oil Tank Valve
Media Water; Steam
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated Carbon Steel Valve - PHC FL - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Valve Size 1.50 to 4.00 inch (38.10 to 101.60 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-26-CP100 9X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000007297-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details