Watts 2-Piece, Standard Port, Brass Ball Valve WBV-3, WBVS-3

Description
Series WBV-3, WBVS-3 2-Piece, Standard Port, Brass Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It feature a bottom loaded pressure retaining stem, virgin PTFE seats & stem packing and an adjustable stem packing nut. Model WBV-3 has threaded FIP end connections and Model WBVS-3 has solder end connections. Pressure Rating: 400psi (28 bar) WOG (non-shock).
Description
Series WBV-3, WBVS-3 2-Piece, Standard Port, Brass Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It feature a bottom loaded pressure retaining stem, virgin PTFE seats & stem packing and an adjustable stem packing nut. Model WBV-3 has threaded FIP end connections and Model WBVS-3 has solder end connections. Pressure Rating: 400psi (28 bar) WOG (non-shock).

Suppliers

Company
Product
Description
Supplier Links
2-Piece, Standard Port, Brass Ball Valve - WBV-3, WBVS-3 - Watts
North Andover, MA, USA
2-Piece, Standard Port, Brass Ball Valve
WBV-3, WBVS-3
2-Piece, Standard Port, Brass Ball Valve WBV-3, WBVS-3
Series WBV-3, WBVS-3 2-Piece, Standard Port, Brass Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It feature a bottom loaded pressure retaining stem, virgin PTFE seats & stem packing and an adjustable stem packing nut. Model WBV-3 has threaded FIP end connections and Model WBVS-3 has solder end connections. Pressure Rating: 400psi (28 bar) WOG (non-shock).

Series WBV-3, WBVS-3 2-Piece, Standard Port, Brass Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It feature a bottom loaded pressure retaining stem, virgin PTFE seats & stem packing and an adjustable stem packing nut. Model WBV-3 has threaded FIP end connections and Model WBVS-3 has solder end connections. Pressure Rating: 400psi (28 bar) WOG (non-shock).

Supplier's Site

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number WBV-3, WBVS-3
Product Name 2-Piece, Standard Port, Brass Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Flowline Pilot Valves, PSV5A -  - Rotork plc
Specs
Valve Type Pilot
Media Water; Hydraulic; Air
Maximum Pressure 10877.00 psi (7655 m H2O)
View Details
VALVES - BP90-025-CPVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-4-CP115 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
Coking Valves - Switch Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Connection Description BoltFlange
View Details