Watts Automatic Reseating Temperature and Pressure Relief Valve 342, 342X

Description
Series 342, 342X Automatic Reseating Temperature and Pressure Relief Valves are used in commercial water heater applications to provide automatic temperature and pressure protection to domestic hot water supply tanks and hot water heaters. They feature a bronze body with NPT male inlet and NPT female outlet connections, stainless steel spring and thermostat tube, tamper-resistant bonnet screws, automatic reseating feature, and test lever. Model 342 has a 3 in. (80mm) thermostat. Model 342X has an 8 in. (200mm) thermostat. Series 342, 342X are ASME rated and CSA listed. Temperature Relief: 210°F (99°C), Pressure Relief Range: 75 to 150psi (5.2 to 10.3 bar), Standard Pressure Settings: 75, 100, 125, or 150psi (5.27, 7.03, 8.79, or 10.55 bar).
Datasheet
Description
Series 342, 342X Automatic Reseating Temperature and Pressure Relief Valves are used in commercial water heater applications to provide automatic temperature and pressure protection to domestic hot water supply tanks and hot water heaters. They feature a bronze body with NPT male inlet and NPT female outlet connections, stainless steel spring and thermostat tube, tamper-resistant bonnet screws, automatic reseating feature, and test lever. Model 342 has a 3 in. (80mm) thermostat. Model 342X has an 8 in. (200mm) thermostat. Series 342, 342X are ASME rated and CSA listed. Temperature Relief: 210°F (99°C), Pressure Relief Range: 75 to 150psi (5.2 to 10.3 bar), Standard Pressure Settings: 75, 100, 125, or 150psi (5.27, 7.03, 8.79, or 10.55 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Reseating Temperature and Pressure Relief Valve - 342, 342X - Watts
North Andover, MA, USA
Automatic Reseating Temperature and Pressure Relief Valve
342, 342X
Automatic Reseating Temperature and Pressure Relief Valve 342, 342X
Series 342, 342X Automatic Reseating Temperature and Pressure Relief Valves are used in commercial water heater applications to provide automatic temperature and pressure protection to domestic hot water supply tanks and hot water heaters. They feature a bronze body with NPT male inlet and NPT female outlet connections, stainless steel spring and thermostat tube, tamper-resistant bonnet screws, automatic reseating feature, and test lever. Model 342 has a 3 in. (80mm) thermostat. Model 342X has an 8 in. (200mm) thermostat. Series 342, 342X are ASME rated and CSA listed. Temperature Relief: 210°F (99°C), Pressure Relief Range: 75 to 150psi (5.2 to 10.3 bar), Standard Pressure Settings: 75, 100, 125, or 150psi (5.27, 7.03, 8.79, or 10.55 bar).

Series 342, 342X Automatic Reseating Temperature and Pressure Relief Valves are used in commercial water heater applications to provide automatic temperature and pressure protection to domestic hot water supply tanks and hot water heaters. They feature a bronze body with NPT male inlet and NPT female outlet connections, stainless steel spring and thermostat tube, tamper-resistant bonnet screws, automatic reseating feature, and test lever. Model 342 has a 3 in. (80mm) thermostat. Model 342X has an 8 in. (200mm) thermostat. Series 342, 342X are ASME rated and CSA listed. Temperature Relief: 210°F (99°C), Pressure Relief Range: 75 to 150psi (5.2 to 10.3 bar), Standard Pressure Settings: 75, 100, 125, or 150psi (5.27, 7.03, 8.79, or 10.55 bar).

Supplier's Site Datasheet
2-Piece, Full Port, Lead Free* Bronze Ball Valve - 342, 342X - Watts
North Andover, MA, USA
2-Piece, Full Port, Lead Free* Bronze Ball Valve
342, 342X
2-Piece, Full Port, Lead Free* Bronze Ball Valve 342, 342X
Series LFB6080G2, LFB6081G2 2-Piece, Full Port, Lead Free* bronze Ball Valves are used in commercial and industrial applications for a full range of liquids and gasses. They feature a blowout proof pressure full-port orifice which ensures minimal pressure drop. Model LFB6080G2 has threaded NPT end connections and Model LFB6081G2 has solder end connections. The Series FB6080G2 and LFB6081G2 features Lead Free* construction to comply with Lead Free* installation requirements. Pressure rating for 1/4 - 2 in.(8 - 50mm): 600psi WOG (non-shock) 150psi WSP.

Series LFB6080G2, LFB6081G2 2-Piece, Full Port, Lead Free* bronze Ball Valves are used in commercial and industrial applications for a full range of liquids and gasses. They feature a blowout proof pressure full-port orifice which ensures minimal pressure drop. Model LFB6080G2 has threaded NPT end connections and Model LFB6081G2 has solder end connections. The Series FB6080G2 and LFB6081G2 features Lead Free* construction to comply with Lead Free* installation requirements. Pressure rating for 1/4 - 2 in.(8 - 50mm): 600psi WOG (non-shock) 150psi WSP.

Supplier's Site Datasheet

Technical Specifications

  Watts Watts
Product Category Industrial Valves Industrial Valves
Product Number 342, 342X 342, 342X
Product Name Automatic Reseating Temperature and Pressure Relief Valve 2-Piece, Full Port, Lead Free* Bronze Ball Valve
Valve Type Relief Ball
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006837-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
6.5mm FLEXISOL - 15-311N-009H1+1326010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
VALVES - BP-050-SS-T-F-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details