Watts 2-Piece, Standard Port, Bronze Ball Valve with Stainless Steel Ball & Stem B6000-SS

Description
Series B6000-SS 2-Piece, Standard Port, Bronze Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features a 316 stainless steel blowout proof pressure retaining stem. The B6000-SS standard port orifice ensures minimal pressure drop, while Durafill and Uniseal seats and 316 stainless steel ball provide lasting service. This series has threaded NPT end connections. Pressure Rating: For 1/4 to 3 in. - 600psi WOG (non-shock); 150psi WSP; For 4 in. - 400psi WOG (non-shock); 125psi WSP.
Datasheet
Description
Series B6000-SS 2-Piece, Standard Port, Bronze Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features a 316 stainless steel blowout proof pressure retaining stem. The B6000-SS standard port orifice ensures minimal pressure drop, while Durafill and Uniseal seats and 316 stainless steel ball provide lasting service. This series has threaded NPT end connections. Pressure Rating: For 1/4 to 3 in. - 600psi WOG (non-shock); 150psi WSP; For 4 in. - 400psi WOG (non-shock); 125psi WSP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Piece, Standard Port, Bronze Ball Valve with Stainless Steel Ball & Stem - B6000-SS - Watts
North Andover, MA, USA
2-Piece, Standard Port, Bronze Ball Valve with Stainless Steel Ball & Stem
B6000-SS
2-Piece, Standard Port, Bronze Ball Valve with Stainless Steel Ball & Stem B6000-SS
Series B6000-SS 2-Piece, Standard Port, Bronze Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features a 316 stainless steel blowout proof pressure retaining stem. The B6000-SS standard port orifice ensures minimal pressure drop, while Durafill and Uniseal seats and 316 stainless steel ball provide lasting service. This series has threaded NPT end connections. Pressure Rating: For 1/4 to 3 in. - 600psi WOG (non-shock); 150psi WSP; For 4 in. - 400psi WOG (non-shock); 125psi WSP.

Series B6000-SS 2-Piece, Standard Port, Bronze Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features a 316 stainless steel blowout proof pressure retaining stem. The B6000-SS standard port orifice ensures minimal pressure drop, while Durafill and Uniseal seats and 316 stainless steel ball provide lasting service. This series has threaded NPT end connections. Pressure Rating: For 1/4 to 3 in. - 600psi WOG (non-shock); 150psi WSP; For 4 in. - 400psi WOG (non-shock); 125psi WSP.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number B6000-SS
Product Name 2-Piece, Standard Port, Bronze Ball Valve with Stainless Steel Ball & Stem
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valves, BV -  - Rotork plc
Specs
Valve Type Ball
Maximum Pressure 10000.00 psi (7038 m H2O)
Flow (Cv) 19.00
View Details
VALVES - BP-050-SS-T-F-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-21-C 6X6 FPT 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details