Watts 2-Piece Brass Gas Ball Valve GBV

Description
Series GBV 2-Piece Brass Gas Ball Valves are used in residential applications for manufactured natural gas and LP gas on in-house and indoor piping systems. It features a brass ball and stem, PTFE seats and packing, brass end piece and plug, and zinc alloy handle. Series GBV complies with ANSI standards for gas piping and is UL, CSA, and MEA approved. Available with female NPT end connections or female NPT x Flare end connections with either square or tee handle.
Datasheet
Description
Series GBV 2-Piece Brass Gas Ball Valves are used in residential applications for manufactured natural gas and LP gas on in-house and indoor piping systems. It features a brass ball and stem, PTFE seats and packing, brass end piece and plug, and zinc alloy handle. Series GBV complies with ANSI standards for gas piping and is UL, CSA, and MEA approved. Available with female NPT end connections or female NPT x Flare end connections with either square or tee handle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Piece Brass Gas Ball Valve - GBV - Watts
North Andover, MA, USA
2-Piece Brass Gas Ball Valve
GBV
2-Piece Brass Gas Ball Valve GBV
Series GBV 2-Piece Brass Gas Ball Valves are used in residential applications for manufactured natural gas and LP gas on in-house and indoor piping systems. It features a brass ball and stem, PTFE seats and packing, brass end piece and plug, and zinc alloy handle. Series GBV complies with ANSI standards for gas piping and is UL, CSA, and MEA approved. Available with female NPT end connections or female NPT x Flare end connections with either square or tee handle.

Series GBV 2-Piece Brass Gas Ball Valves are used in residential applications for manufactured natural gas and LP gas on in-house and indoor piping systems. It features a brass ball and stem, PTFE seats and packing, brass end piece and plug, and zinc alloy handle. Series GBV complies with ANSI standards for gas piping and is UL, CSA, and MEA approved. Available with female NPT end connections or female NPT x Flare end connections with either square or tee handle.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number GBV
Product Name 2-Piece Brass Gas Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Pilot Operated Check Valves - 61629 - Jergens, Inc.
Specs
Valve Type Check
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Type 21 Ball Valve 1 - 1485020 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PP; Pigmented PP High Purity
Valve Size 2.00 inch (50.80 mm)
View Details
1/8-27 And 1/4-18 NPT Threaded Fill Valves - MFV - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-3-X 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details