Watts Tube Fitting Mini Cooler Valve, Machined In-Seat M1/4TF

Description
Model M1/4TF Tube Fitting Mini Cooler Valve is used in commercial and industrial air conditioning and refrigeration applications. It features a brass body, machined in-seat, 1/4 in. copper tube compression inlet connection, Buna-N seals, adjustable brass arms, and a polyethylene float. Maximum Pressure: 100psi (7 bar).
Description
Model M1/4TF Tube Fitting Mini Cooler Valve is used in commercial and industrial air conditioning and refrigeration applications. It features a brass body, machined in-seat, 1/4 in. copper tube compression inlet connection, Buna-N seals, adjustable brass arms, and a polyethylene float. Maximum Pressure: 100psi (7 bar).

Suppliers

Company
Product
Description
Supplier Links
Tube Fitting Mini Cooler Valve, Machined In-Seat - M1/4TF - Watts
North Andover, MA, USA
Tube Fitting Mini Cooler Valve, Machined In-Seat
M1/4TF
Tube Fitting Mini Cooler Valve, Machined In-Seat M1/4TF
Model M1/4TF Tube Fitting Mini Cooler Valve is used in commercial and industrial air conditioning and refrigeration applications. It features a brass body, machined in-seat, 1/4 in. copper tube compression inlet connection, Buna-N seals, adjustable brass arms, and a polyethylene float. Maximum Pressure: 100psi (7 bar).

Model M1/4TF Tube Fitting Mini Cooler Valve is used in commercial and industrial air conditioning and refrigeration applications. It features a brass body, machined in-seat, 1/4 in. copper tube compression inlet connection, Buna-N seals, adjustable brass arms, and a polyethylene float. Maximum Pressure: 100psi (7 bar).

Supplier's Site

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number M1/4TF
Product Name Tube Fitting Mini Cooler Valve, Machined In-Seat
Media Water
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Mechanical Valves, SPR16(mech) -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
Flow (Cv) 102.00
View Details
VALVES - BP90-025-PVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-18-GA 7X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details