Watts Full Lug Style Butterfly Valve with NSF Certification BF03-121

Description
Series BF03-121 Full Lug Style Butterfly Valves are used for potable water applications. It features iron body construction, a stainless steel shaft, mounting pad for 10-position lever, gear operator or actuator. Pressure Rating: 200psi WOG and is available with aluminum bronze discs and NSF Approved EPDM seats.
Description
Series BF03-121 Full Lug Style Butterfly Valves are used for potable water applications. It features iron body construction, a stainless steel shaft, mounting pad for 10-position lever, gear operator or actuator. Pressure Rating: 200psi WOG and is available with aluminum bronze discs and NSF Approved EPDM seats.

Suppliers

Company
Product
Description
Supplier Links
Full Lug Style Butterfly Valve with NSF Certification - BF03-121 - Watts
North Andover, MA, USA
Full Lug Style Butterfly Valve with NSF Certification
BF03-121
Full Lug Style Butterfly Valve with NSF Certification BF03-121
Series BF03-121 Full Lug Style Butterfly Valves are used for potable water applications. It features iron body construction, a stainless steel shaft, mounting pad for 10-position lever, gear operator or actuator. Pressure Rating: 200psi WOG and is available with aluminum bronze discs and NSF Approved EPDM seats.

Series BF03-121 Full Lug Style Butterfly Valves are used for potable water applications. It features iron body construction, a stainless steel shaft, mounting pad for 10-position lever, gear operator or actuator. Pressure Rating: 200psi WOG and is available with aluminum bronze discs and NSF Approved EPDM seats.

Supplier's Site

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number BF03-121
Product Name Full Lug Style Butterfly Valve with NSF Certification
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Flow Control Valves, FCV -  - Rotork plc
Specs
Valve Type Control Valve
Maximum Pressure 10000.00 psi (7038 m H2O)
Flow (Cv) 1.20
View Details
VALVES - BP-050-CPVC-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Sporlan Oil Level Control Components - OL-60TH-1 OIL LVL CONT - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
View Details
Acid Injection Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Exotic Metal
Media Chemical
View Details