Series WBVC-M1 2-Piece, Standard Port, Brass Ball Valves are used in commercial, residential, and industrial applications for a full range of liquids. Series WBVC-M1 has compression connections and a brass body. Pressure Rating: 400psi (28 bar) WOG (non-shock); 150psi (10 bar) WSP.
| Watts | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | WBVC-M1 |
| Product Name | 2-Piece, Standard Port, Brass Ball Valve with Compression Connections |
| Valve Type | Ball |