Watts Bronze High Capacity Feed Water Pressure Regulators B1156F

Description
Series B1156F Bronze High Capacity Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water to the system in the event of system leaks. It consists of a bronze body construction with NPT threaded inlet and outlet connections, a tight seating check valve, purge lever for manual purging, and a stainless steel strainer. Series B1156F has high capacity performance and simplified servicing design. It is suitable for use in the boiler feed lines of hydronic heating systems. Also available with union solder or union threaded connections. Maximum Pressure: 100psi (6.9 bar).
Datasheet
Description
Series B1156F Bronze High Capacity Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water to the system in the event of system leaks. It consists of a bronze body construction with NPT threaded inlet and outlet connections, a tight seating check valve, purge lever for manual purging, and a stainless steel strainer. Series B1156F has high capacity performance and simplified servicing design. It is suitable for use in the boiler feed lines of hydronic heating systems. Also available with union solder or union threaded connections. Maximum Pressure: 100psi (6.9 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bronze High Capacity Feed Water Pressure Regulators - B1156F - Watts
North Andover, MA, USA
Bronze High Capacity Feed Water Pressure Regulators
B1156F
Bronze High Capacity Feed Water Pressure Regulators B1156F
Series B1156F Bronze High Capacity Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water to the system in the event of system leaks. It consists of a bronze body construction with NPT threaded inlet and outlet connections, a tight seating check valve, purge lever for manual purging, and a stainless steel strainer. Series B1156F has high capacity performance and simplified servicing design. It is suitable for use in the boiler feed lines of hydronic heating systems. Also available with union solder or union threaded connections. Maximum Pressure: 100psi (6.9 bar).

Series B1156F Bronze High Capacity Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water to the system in the event of system leaks. It consists of a bronze body construction with NPT threaded inlet and outlet connections, a tight seating check valve, purge lever for manual purging, and a stainless steel strainer. Series B1156F has high capacity performance and simplified servicing design. It is suitable for use in the boiler feed lines of hydronic heating systems. Also available with union solder or union threaded connections. Maximum Pressure: 100psi (6.9 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number B1156F
Product Name Bronze High Capacity Feed Water Pressure Regulators
Primary Material Brass / Bronze
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M100 -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 150.00 psi (106 m H2O)
View Details
VALVES - BP-050-PVC-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-517SE-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop & Electric Open Feature
View Details
V Series Metal Seated Ball Valves - V1-R: 5/8” – 4” - ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details