Watts Lead Free* Water Pressure Reducing Valve LFN45B

Description
Series LFN45B Lead Free* Water Pressure Reducing Valves are used in commercial and residential applications to reduce incoming water pressure for protection of plumbing system components and to reduce water consumption. It consists of a Lead Free* cast copper silicon alloy body construction, stainless steel integral strainer, thermoplastic seat and cage, thermal expansion bypass, and sealed spring cage for waterworks pit installations. The LFN45B Series is available in a variety of end connections including: threaded, solder, PEX, quick-connect and CPVC with both union and double union connections. Maximum Working Pressure: 400psi (27.6 bar), Adjustable Reduced Pressure Range: 25 to 75psi (172 to 517 kPa), Standard Pressure Setting: 50psi (345 kPa).
Datasheet
Description
Series LFN45B Lead Free* Water Pressure Reducing Valves are used in commercial and residential applications to reduce incoming water pressure for protection of plumbing system components and to reduce water consumption. It consists of a Lead Free* cast copper silicon alloy body construction, stainless steel integral strainer, thermoplastic seat and cage, thermal expansion bypass, and sealed spring cage for waterworks pit installations. The LFN45B Series is available in a variety of end connections including: threaded, solder, PEX, quick-connect and CPVC with both union and double union connections. Maximum Working Pressure: 400psi (27.6 bar), Adjustable Reduced Pressure Range: 25 to 75psi (172 to 517 kPa), Standard Pressure Setting: 50psi (345 kPa).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Water Pressure Reducing Valve - LFN45B - Watts
North Andover, MA, USA
Lead Free* Water Pressure Reducing Valve
LFN45B
Lead Free* Water Pressure Reducing Valve LFN45B
Series LFN45B Lead Free* Water Pressure Reducing Valves are used in commercial and residential applications to reduce incoming water pressure for protection of plumbing system components and to reduce water consumption. It consists of a Lead Free* cast copper silicon alloy body construction, stainless steel integral strainer, thermoplastic seat and cage, thermal expansion bypass, and sealed spring cage for waterworks pit installations. The LFN45B Series is available in a variety of end connections including: threaded, solder, PEX, quick-connect and CPVC with both union and double union connections. Maximum Working Pressure: 400psi (27.6 bar), Adjustable Reduced Pressure Range: 25 to 75psi (172 to 517 kPa), Standard Pressure Setting: 50psi (345 kPa).

Series LFN45B Lead Free* Water Pressure Reducing Valves are used in commercial and residential applications to reduce incoming water pressure for protection of plumbing system components and to reduce water consumption. It consists of a Lead Free* cast copper silicon alloy body construction, stainless steel integral strainer, thermoplastic seat and cage, thermal expansion bypass, and sealed spring cage for waterworks pit installations. The LFN45B Series is available in a variety of end connections including: threaded, solder, PEX, quick-connect and CPVC with both union and double union connections. Maximum Working Pressure: 400psi (27.6 bar), Adjustable Reduced Pressure Range: 25 to 75psi (172 to 517 kPa), Standard Pressure Setting: 50psi (345 kPa).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFN45B
Product Name Lead Free* Water Pressure Reducing Valve
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Fire Safe Valves, SXX-FVMB -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
Flow (Cv) 2.40
View Details
VALVES - BP-075-PP-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-34-CP100 LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
V Series Metal Seated Ball Valves - V1-R: 5/8” – 4” - ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details