Watts Steam Safety Relief Valve, ASME Section I Figure 31

Description
Series Figure 31 Steam Safety Relief Valves are ASME section I valves used on steam boilers with operating pressures from 5 to 250psi (.34 to 17.2 bar). Series Figure 31 is a high capacity safety relief valve with a top guide and full nozzle. It consists of a bronze body (sizes 1/2 to 2 1/2 in.) with NPT threaded male inlet and threaded female outlet (drain) connections, or a cast iron body (sizes 1 1/2 to 6 in.) construction with flanged connections. ASME, Section I rated.
Datasheet
Description
Series Figure 31 Steam Safety Relief Valves are ASME section I valves used on steam boilers with operating pressures from 5 to 250psi (.34 to 17.2 bar). Series Figure 31 is a high capacity safety relief valve with a top guide and full nozzle. It consists of a bronze body (sizes 1/2 to 2 1/2 in.) with NPT threaded male inlet and threaded female outlet (drain) connections, or a cast iron body (sizes 1 1/2 to 6 in.) construction with flanged connections. ASME, Section I rated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steam Safety Relief Valve, ASME Section I - Figure 31 - Watts
North Andover, MA, USA
Steam Safety Relief Valve, ASME Section I
Figure 31
Steam Safety Relief Valve, ASME Section I Figure 31
Series Figure 31 Steam Safety Relief Valves are ASME section I valves used on steam boilers with operating pressures from 5 to 250psi (.34 to 17.2 bar). Series Figure 31 is a high capacity safety relief valve with a top guide and full nozzle. It consists of a bronze body (sizes 1/2 to 2 1/2 in.) with NPT threaded male inlet and threaded female outlet (drain) connections, or a cast iron body (sizes 1 1/2 to 6 in.) construction with flanged connections. ASME, Section I rated.

Series Figure 31 Steam Safety Relief Valves are ASME section I valves used on steam boilers with operating pressures from 5 to 250psi (.34 to 17.2 bar). Series Figure 31 is a high capacity safety relief valve with a top guide and full nozzle. It consists of a bronze body (sizes 1/2 to 2 1/2 in.) with NPT threaded male inlet and threaded female outlet (drain) connections, or a cast iron body (sizes 1 1/2 to 6 in.) construction with flanged connections. ASME, Section I rated.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number Figure 31
Product Name Steam Safety Relief Valve, ASME Section I
Valve Type Relief; Safety
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006823-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
16mm FLATPROP - 12-216C-03-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
VALVES - BP-038-SS-T-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details