Watts Automatic Vent Valve, Chrome Plated HAV

Description
Series HAV Automatic Vent Valves are used in commercial, residential, and industrial hydronic heating applications to provide automatic or manual air venting in baseboards, convectors, radiators, and high points in piping systems. It consists of a 2-piece, chromed brass body construction, stainless steel check valve, brass disc bearing cover, copper thermostat assembly, neoprene O-ring, cellulose fiber disc, replaceable cartridge, and ABS heat-resistant handwheel. Cartridge can be easily maintained/replaced without system shutdown. Series HAV is ideal for use with hot water and low pressure steam systems. Maximum Pressure: 125psi (8.6 bar).
Datasheet
Description
Series HAV Automatic Vent Valves are used in commercial, residential, and industrial hydronic heating applications to provide automatic or manual air venting in baseboards, convectors, radiators, and high points in piping systems. It consists of a 2-piece, chromed brass body construction, stainless steel check valve, brass disc bearing cover, copper thermostat assembly, neoprene O-ring, cellulose fiber disc, replaceable cartridge, and ABS heat-resistant handwheel. Cartridge can be easily maintained/replaced without system shutdown. Series HAV is ideal for use with hot water and low pressure steam systems. Maximum Pressure: 125psi (8.6 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Vent Valve, Chrome Plated - HAV - Watts
North Andover, MA, USA
Automatic Vent Valve, Chrome Plated
HAV
Automatic Vent Valve, Chrome Plated HAV
Series HAV Automatic Vent Valves are used in commercial, residential, and industrial hydronic heating applications to provide automatic or manual air venting in baseboards, convectors, radiators, and high points in piping systems. It consists of a 2-piece, chromed brass body construction, stainless steel check valve, brass disc bearing cover, copper thermostat assembly, neoprene O-ring, cellulose fiber disc, replaceable cartridge, and ABS heat-resistant handwheel. Cartridge can be easily maintained/replaced without system shutdown. Series HAV is ideal for use with hot water and low pressure steam systems. Maximum Pressure: 125psi (8.6 bar).

Series HAV Automatic Vent Valves are used in commercial, residential, and industrial hydronic heating applications to provide automatic or manual air venting in baseboards, convectors, radiators, and high points in piping systems. It consists of a 2-piece, chromed brass body construction, stainless steel check valve, brass disc bearing cover, copper thermostat assembly, neoprene O-ring, cellulose fiber disc, replaceable cartridge, and ABS heat-resistant handwheel. Cartridge can be easily maintained/replaced without system shutdown. Series HAV is ideal for use with hot water and low pressure steam systems. Maximum Pressure: 125psi (8.6 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number HAV
Product Name Automatic Vent Valve, Chrome Plated
Media Water; Steam
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000005127-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Mud Valves - Mud Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Mud Valves
View Details
6.5mm FLEXISOL - 15-211P1009H1+1126010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
VALVES - BP-100-SS-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details