Watts Lead Free* Stop and Waste Valve with Solder Ends LFSWS

Description
Series LFSWS Lead Free* Stop and Waste Valves are used in residential applications as stop and waste shutoffs. It consists of a lead free* brass body construction with a handwheel for shutoff. Series LFSWS comes with a drain cock to allow draining or venting of downstream line when valve is in the off position. Maximum Working Pressure:150psi (10.3 bar) WOG.
Datasheet
Description
Series LFSWS Lead Free* Stop and Waste Valves are used in residential applications as stop and waste shutoffs. It consists of a lead free* brass body construction with a handwheel for shutoff. Series LFSWS comes with a drain cock to allow draining or venting of downstream line when valve is in the off position. Maximum Working Pressure:150psi (10.3 bar) WOG.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Stop and Waste Valve with Solder Ends - LFSWS - Watts
North Andover, MA, USA
Lead Free* Stop and Waste Valve with Solder Ends
LFSWS
Lead Free* Stop and Waste Valve with Solder Ends LFSWS
Series LFSWS Lead Free* Stop and Waste Valves are used in residential applications as stop and waste shutoffs. It consists of a lead free* brass body construction with a handwheel for shutoff. Series LFSWS comes with a drain cock to allow draining or venting of downstream line when valve is in the off position. Maximum Working Pressure:150psi (10.3 bar) WOG.

Series LFSWS Lead Free* Stop and Waste Valves are used in residential applications as stop and waste shutoffs. It consists of a lead free* brass body construction with a handwheel for shutoff. Series LFSWS comes with a drain cock to allow draining or venting of downstream line when valve is in the off position. Maximum Working Pressure:150psi (10.3 bar) WOG.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFSWS
Product Name Lead Free* Stop and Waste Valve with Solder Ends
Media Water
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000008907-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BDZ - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
VALVES - BP-049-SS-T-SW-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details