Watts 2-Piece, Full Port, Cast Iron Flanged Ball Valve G4000

Description
Series G4000 2-Piece, Full Port, Cast Iron Flanged Ball Valves are used in commercial, industrial, and process applications. It features a stainless steel ball and stem, PTFE seats and packing, cast iron gear operator, and a ductile iron handwheel. Series G4000 has quarter turn operation and positive shutoff. The G4000 features Lead Free* construction to comply with Lead Free* installation requirements. Pressure Rating: 200psi CWP (non-shock).
Datasheet
Description
Series G4000 2-Piece, Full Port, Cast Iron Flanged Ball Valves are used in commercial, industrial, and process applications. It features a stainless steel ball and stem, PTFE seats and packing, cast iron gear operator, and a ductile iron handwheel. Series G4000 has quarter turn operation and positive shutoff. The G4000 features Lead Free* construction to comply with Lead Free* installation requirements. Pressure Rating: 200psi CWP (non-shock).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Piece, Full Port, Cast Iron Flanged Ball Valve - G4000 - Watts
North Andover, MA, USA
2-Piece, Full Port, Cast Iron Flanged Ball Valve
G4000
2-Piece, Full Port, Cast Iron Flanged Ball Valve G4000
Series G4000 2-Piece, Full Port, Cast Iron Flanged Ball Valves are used in commercial, industrial, and process applications. It features a stainless steel ball and stem, PTFE seats and packing, cast iron gear operator, and a ductile iron handwheel. Series G4000 has quarter turn operation and positive shutoff. The G4000 features Lead Free* construction to comply with Lead Free* installation requirements. Pressure Rating: 200psi CWP (non-shock).

Series G4000 2-Piece, Full Port, Cast Iron Flanged Ball Valves are used in commercial, industrial, and process applications. It features a stainless steel ball and stem, PTFE seats and packing, cast iron gear operator, and a ductile iron handwheel. Series G4000 has quarter turn operation and positive shutoff. The G4000 features Lead Free* construction to comply with Lead Free* installation requirements.
Pressure Rating: 200psi CWP (non-shock).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number G4000
Product Name 2-Piece, Full Port, Cast Iron Flanged Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Pressure Switch - 61633 - Jergens, Inc.
Specs
Media Hydraulic
Connection Description Threaded; 1/4 NPT
View Details
T 342 Diaphragm Valve Manual - 1174040 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; Pigmented PP High Purity
Valve Size 4.00 inch (101.60 mm)
View Details
Manifold Mount, Diaphragm Relief Valve - RVD8 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQ BODY 3VX4 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.38 inch (9.52 mm)
View Details