Watts Pressure Relief Valve for Well Systems N30

Description
Series N30 Pressure Relief Valves for Wells are used to protect against excessive pressures in well systems. It is not diaphragm actuated and is used for pressure-relief service only. Series N30 consists of a bronze body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections, and stainless steel spring. Pressure Range: 5 to 25psi (34.5 to 172.4 kPa). Model N30L has a test lever and a pressure range of 30 to 60psi (206.7 to 413.4 kPa) and a standard pressure setting of 30 to 45psi (206.7 to 310 kPa).
Description
Series N30 Pressure Relief Valves for Wells are used to protect against excessive pressures in well systems. It is not diaphragm actuated and is used for pressure-relief service only. Series N30 consists of a bronze body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections, and stainless steel spring. Pressure Range: 5 to 25psi (34.5 to 172.4 kPa). Model N30L has a test lever and a pressure range of 30 to 60psi (206.7 to 413.4 kPa) and a standard pressure setting of 30 to 45psi (206.7 to 310 kPa).
Datasheet
Datasheet Summary
Powered by GS/AI

The Watts N30 Pressure Relief Valve is designed for use in well systems to protect against excessive pressures. It features a bronze body construction with NPT threaded male inlet and female drain outlet connections. The valve operates within a pressure range of 5 to 25 psi (0.3 to 1.7 bar) and is not diaphragm actuated, making it suitable solely for pressure-relief service. The N30 model does not include a test lever, distinguishing it from other models in the series. The valve is constructed with a stainless steel spring, ensuring durability and reliability in various applications.

Datasheet Summary
Powered by GS/AI

The Watts N30 Pressure Relief Valve is designed for use in well systems to protect against excessive pressures. It features a bronze body construction with NPT threaded male inlet and female drain outlet connections. The valve operates within a pressure range of 5 to 25 psi (0.3 to 1.7 bar) and is not diaphragm actuated, making it suitable solely for pressure-relief service. The N30 model does not include a test lever, distinguishing it from other models in the series. The valve is constructed with a stainless steel spring, ensuring durability and reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve for Well Systems - N30 - Watts
North Andover, MA, USA
Pressure Relief Valve for Well Systems
N30
Pressure Relief Valve for Well Systems N30
Series N30 Pressure Relief Valves for Wells are used to protect against excessive pressures in well systems. It is not diaphragm actuated and is used for pressure-relief service only. Series N30 consists of a bronze body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections, and stainless steel spring. Pressure Range: 5 to 25psi (34.5 to 172.4 kPa). Model N30L has a test lever and a pressure range of 30 to 60psi (206.7 to 413.4 kPa) and a standard pressure setting of 30 to 45psi (206.7 to 310 kPa).

Series N30 Pressure Relief Valves for Wells are used to protect against excessive pressures in well systems. It is not diaphragm actuated and is used for pressure-relief service only. Series N30 consists of a bronze body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections, and stainless steel spring. Pressure Range: 5 to 25psi (34.5 to 172.4 kPa). Model N30L has a test lever and a pressure range of 30 to 60psi (206.7 to 413.4 kPa) and a standard pressure setting of 30 to 45psi (206.7 to 310 kPa).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number N30
Product Name Pressure Relief Valve for Well Systems
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000010176-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
15mm MICROSOL MS-E - 31-333N-03-55+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
VALVES - BP-075-CPVC-T-U - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details