Watts Datasheets for Gas Valves
Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more
| Product Name | Notes |
|---|---|
| Series 210-5 Automatic Gas Shutoff Valves are used in gas water heater applications to protect against overheating water in the domestic hot water supply heating system. It is an immersion-type... | |
| Series Figure 41A Safety Relief Valves for Air, Gas, and Vapors are ASME section VIII valves used for compressors, intercoolers, aftercoolers and receivers, air makeup units, gas burners, pneumatic conveying/elevating... | |
| Series GBV 2-Piece Brass Gas Ball Valves are used in residential applications for manufactured natural gas and LP gas on in-house and indoor piping systems. It features a brass ball... | |
| Series GBV-1 1-Piece Brass Gas Ball Valves are used in residential applications for manufactured natural gas and LP gas on in-house and indoor piping systems. It features a blowout proof... | |
| Series LF210-5 Lead Free* Automatic Gas Shutoff Valves are used in gas water heater applications to protect against overheating water in the domestic hot water supply heating system. It is... | |
| The original dual diaphragm design, with lifetime warranty. |