Watts Bronze Feed Water Pressure Regulators with Separate Strainer T156B

Description
Series T156B Bronze Feed Water Pressure Regulators with Separate Strainer are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water to the system in the event of system leaks. It consists of a bronze body construction with NPT threaded inlet and outlet connections, a tight seating check valve, purge lever for manual purging, and a separate integral strainer. Series T156B has high capacity performance and simplified servicing design. It is suitable for use in the boiler feed lines of hydronic heating systems. Maximum Pressure: 100psi (6.9 bar).
Description
Series T156B Bronze Feed Water Pressure Regulators with Separate Strainer are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water to the system in the event of system leaks. It consists of a bronze body construction with NPT threaded inlet and outlet connections, a tight seating check valve, purge lever for manual purging, and a separate integral strainer. Series T156B has high capacity performance and simplified servicing design. It is suitable for use in the boiler feed lines of hydronic heating systems. Maximum Pressure: 100psi (6.9 bar).

Suppliers

Company
Product
Description
Supplier Links
Bronze Feed Water Pressure Regulators with Separate Strainer - T156B - Watts
North Andover, MA, USA
Bronze Feed Water Pressure Regulators with Separate Strainer
T156B
Bronze Feed Water Pressure Regulators with Separate Strainer T156B
Series T156B Bronze Feed Water Pressure Regulators with Separate Strainer are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water to the system in the event of system leaks. It consists of a bronze body construction with NPT threaded inlet and outlet connections, a tight seating check valve, purge lever for manual purging, and a separate integral strainer. Series T156B has high capacity performance and simplified servicing design. It is suitable for use in the boiler feed lines of hydronic heating systems. Maximum Pressure: 100psi (6.9 bar).

Series T156B Bronze Feed Water Pressure Regulators with Separate Strainer are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water to the system in the event of system leaks. It consists of a bronze body construction with NPT threaded inlet and outlet connections, a tight seating check valve, purge lever for manual purging, and a separate integral strainer. Series T156B has high capacity performance and simplified servicing design. It is suitable for use in the boiler feed lines of hydronic heating systems. Maximum Pressure: 100psi (6.9 bar).

Supplier's Site

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number T156B
Product Name Bronze Feed Water Pressure Regulators with Separate Strainer
Primary Material Brass / Bronze
Unlock Full Specs
to access all available technical data

Similar Products

ALCON - Piston Actuated Valves, Manual Angle Seat Valve -  - Rotork plc
Specs
Valve Type Piston
Primary Material Stainless Steel
Actuation Manual
View Details
VALVES - BP-049-SS-T-BSP-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE-A-ZGA 3X4X2 ODF 30
Specs
Valve Type Thermostatic Expansion
Media R-410A
Valve Size 0.38 inch (9.52 mm)
View Details
Parallel Slide Gate Seat-Protected Valves - IsoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Gate
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; LP Gas; Steam
View Details